Intel Corporation Electronic Surplus - 5CEFA5U19I7N 5CEFA5U19I7N

Description
Manufacturer: Intel Win Source Part Number: 729102-5CEFA5U19I7N Mounting Style: SMD Number of LABs/CLBs: 29080 Number of Logic Elements/Cells: 77000 Total RAM Bits: 5001216 Family Name: 5CEA5 Categories: Integrated Circuits Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-FBGA Alternative Parts (Cross-Reference): XA3SD3400A-4CS484I; LCMXO3LF-9400E-6BG48 4C; XC6SLX25T-3CSG484C; LCMXO3LF-9400E-5BG48 4C; Introduction Date: October 01, 2011 ECCN: 3A991 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 5CEFA5 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) The number of I/O: 224 Supply Voltage (V): 1.07V ~ 1.13V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 729102-5CEFA5U19I7N Mounting Style: SMD Number of LABs/CLBs: 29080 Number of Logic Elements/Cells: 77000 Total RAM Bits: 5001216 Family Name: 5CEA5 Categories: Integrated Circuits Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-FBGA Alternative Parts (Cross-Reference): XA3SD3400A-4CS484I; LCMXO3LF-9400E-6BG48 4C; XC6SLX25T-3CSG484C; LCMXO3LF-9400E-5BG48 4C; Introduction Date: October 01, 2011 ECCN: 3A991 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 5CEFA5 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) The number of I/O: 224 Supply Voltage (V): 1.07V ~ 1.13V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - 5CEFA5U19I7N - 729102-5CEFA5U19I7N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - 5CEFA5U19I7N
729102-5CEFA5U19I7N
Electronic Surplus - 5CEFA5U19I7N 729102-5CEFA5U19I7N
Manufacturer: Intel Win Source Part Number: 729102-5CEFA5U19I7N Mounting Style: SMD Number of LABs/CLBs: 29080 Number of Logic Elements/Cells: 77000 Total RAM Bits: 5001216 Family Name: 5CEA5 Categories: Integrated Circuits Supplier Device Package: 484-UBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-FBGA Alternative Parts (Cross-Reference): XA3SD3400A-4CS484I; LCMXO3LF-9400E-6BG48 4C; XC6SLX25T-3CSG484C; LCMXO3LF-9400E-5BG48 4C; Introduction Date: October 01, 2011 ECCN: 3A991 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 5CEFA5 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) The number of I/O: 224 Supply Voltage (V): 1.07V ~ 1.13V

Manufacturer: Intel
Win Source Part Number: 729102-5CEFA5U19I7N
Mounting Style: SMD
Number of LABs/CLBs: 29080
Number of Logic Elements/Cells: 77000
Total RAM Bits: 5001216
Family Name: 5CEA5
Categories: Integrated Circuits
Supplier Device Package: 484-UBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 484-FBGA
Alternative Parts (Cross-Reference): XA3SD3400A-4CS484I; LCMXO3LF-9400E-6BG484C; XC6SLX25T-3CSG484C; LCMXO3LF-9400E-5BG484C;
Introduction Date: October 01, 2011
ECCN: 3A991
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: 5CEFA5
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
The number of I/O: 224
Supply Voltage (V): 1.07V ~ 1.13V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 729102-5CEFA5U19I7N
Product Name Electronic Surplus - 5CEFA5U19I7N
Unlock Full Specs
to access all available technical data