Intel Corporation OEM Parts - OEM Parts (0 - 9) - 5CEFA4F23C6NFA 5CEFA4F23C6NFA

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032701-5CEFA4F23C6N FA Mounting: SMD (SMT) Number of Pins: 484 Categories: OEM Parts(0-9) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032701-5CEFA4F23C6N FA Mounting: SMD (SMT) Number of Pins: 484 Categories: OEM Parts(0-9) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 5CEFA4F23C6NFA - 1032701-5CEFA4F23C6NFA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 5CEFA4F23C6NFA
1032701-5CEFA4F23C6NFA
OEM Parts - OEM Parts (0 - 9) - 5CEFA4F23C6NFA 1032701-5CEFA4F23C6NFA
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032701-5CEFA4F23C6N FA Mounting: SMD (SMT) Number of Pins: 484 Categories: OEM Parts(0-9) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032701-5CEFA4F23C6NFA
Mounting: SMD (SMT)
Number of Pins: 484
Categories: OEM Parts(0-9)
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1032701-5CEFA4F23C6NFA
Product Name OEM Parts - OEM Parts (0 - 9) - 5CEFA4F23C6NFA
Package Type Other; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

DS99R104 3-40MHz DC- Balanced 24-Bit LVDS Deserializer - DS99R104TSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP,WQFN
View Details
2 suppliers
Embedded - PLDs (Programmable Logic Device) - EP220LC-12 - Lingto Electronic Limited
Specs
Device Type SPLD
Macrocells 8
Package Type Other; 20-LCC (J-Lead)
View Details
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
16-Bit Long-Reach Video Automotive Grade SERDES - ISL76322ARZ-T13 - Renesas Electronics Corporation
Specs
Device Type SERDES
Supply Voltage 3.3V
Operating Current 40 milliamps
View Details
2 suppliers