Manufacturer: Intel
Win Source Part Number: 721764-5CEBA7F23C7N
Mounting Style: SMD
Number of LABs/CLBs: 56480
Number of Logic Elements/Cells: 149500
Total RAM Bits: 7880704
Family Name: 5CEA7
Categories: Integrated Circuits
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 484-BGA
Alternative Parts (Cross-Reference): M1A3P1000L-FGG484YI;
Introduction Date: October 01, 2011
ECCN: 3A991
Country of Origin: Republic of Korea ,Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 5CEBA7
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 240
Supply Voltage (V): 1.07V ~ 1.13V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 721764-5CEBA7F23C7N |
| Product Name | Electronic Surplus - 5CEBA7F23C7N |