Intel Corporation FPGAs (Field Programmable Gate Array) 5CEBA2U15I7N

Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 2002944 25000 324-LFBGA
Request a Quote Datasheet
Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 2002944 25000 324-LFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3278-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3278-ND
FPGAs (Field Programmable Gate Array) 544-3278-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 2002944 25000 324-LFBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 2002944 25000 324-LFBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5CEBA2U15I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5CEBA2U15I7N
FPGA Programmable Logic Device 696-5CEBA2U15I7N
FPGA - Field Programmable Gate Array Product overview: 5CEBA2U15I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA2U15I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5CEBA2U15I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA2U15I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2U15I7N - 812197-5CEBA2U15I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2U15I7N
812197-5CEBA2U15I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2U15I7N 812197-5CEBA2U15I7N
Manufacturer: Intel Win Source Part Number: 812197-5CEBA2U15I7N Packaging: Tray Mounting Style: SMD Number of I/O: 176 Number of LABs/CLBs: 9434 Number of Logic Elements/Cells: 25000 Total RAM Bits: 2002944 Supplier Device Package: 324-UBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 324-LFBGA Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.07V ~ 1.13V Part Number Series: 5CEBA2

Manufacturer: Intel
Win Source Part Number: 812197-5CEBA2U15I7N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 176
Number of LABs/CLBs: 9434
Number of Logic Elements/Cells: 25000
Total RAM Bits: 2002944
Supplier Device Package: 324-UBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 324-LFBGA
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.07V ~ 1.13V
Part Number Series: 5CEBA2

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEBA2U15I7N
FPGA - Field Programmable Gate Array 5CEBA2U15I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABS 176 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABS 176 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2U15I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEBA2U15I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CEBA2U15I7N
IC FPGA 176 I/O 324UBGA

IC FPGA 176 I/O 324UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEBA2U15I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEBA2U15I7N
FPGAs (Field Programmable Gate Array) 5CEBA2U15I7N
IC FPGA 176 I/O 324UBGA

IC FPGA 176 I/O 324UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2U15I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEBA2U15I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEBA2U15I7N
IC FPGA 176 I/O 324UBGA

IC FPGA 176 I/O 324UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CEBA2U15I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEBA2U15I7N
FPGAs (Field Programmable Gate Array) 5CEBA2U15I7N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 2002944 25000 324-LFBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 2002944 25000 324-LFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3278-ND 696-5CEBA2U15I7N 812197-5CEBA2U15I7N 5CEBA2U15I7N 5CEBA2U15I7N 5CEBA2U15I7N 5CEBA2U15I7N 5CEBA2U15I7N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2U15I7N FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 324-LFBGA Other; Tray Other; 324-LFBGA Other; 324-LFBGA
Pins 324
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 925 MHz
Unlock Full Specs
to access all available technical data