Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2U15C8N 5CEBA2U15C8N

Description
Manufacturer: Altera Win Source Part Number: 764195-5CEBA2U15C8N Series: Cyclone V E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 324-LFBGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 176 Number of LABs/CLBs: 9434 Number of Logic Elements/Cells: 25000 Total RAM Bits: 2002944 Family Name: 5CEA2 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-UBGA (15x15) Alternative Parts (Cross-Reference): M1A3PE3000L-1FGG324; M1A3PE3000L-FG324; A3P250L-1FG324Y; Introduction Date: October 01, 2011 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 119
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 764195-5CEBA2U15C8N Series: Cyclone V E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 324-LFBGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 176 Number of LABs/CLBs: 9434 Number of Logic Elements/Cells: 25000 Total RAM Bits: 2002944 Family Name: 5CEA2 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-UBGA (15x15) Alternative Parts (Cross-Reference): M1A3PE3000L-1FGG324; M1A3PE3000L-FG324; A3P250L-1FG324Y; Introduction Date: October 01, 2011 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 119
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2U15C8N - 764195-5CEBA2U15C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2U15C8N
764195-5CEBA2U15C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2U15C8N 764195-5CEBA2U15C8N
Manufacturer: Altera Win Source Part Number: 764195-5CEBA2U15C8N Series: Cyclone V E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 324-LFBGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 176 Number of LABs/CLBs: 9434 Number of Logic Elements/Cells: 25000 Total RAM Bits: 2002944 Family Name: 5CEA2 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-UBGA (15x15) Alternative Parts (Cross-Reference): M1A3PE3000L-1FGG324; M1A3PE3000L-FG324; A3P250L-1FG324Y; Introduction Date: October 01, 2011 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 119

Manufacturer: Altera
Win Source Part Number: 764195-5CEBA2U15C8N
Series: Cyclone V E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 324-LFBGA
Mounting: SMD
Operating Supply Voltage: 1.07 V ~ 1.13 V
Number of I/O: 176
Number of LABs/CLBs: 9434
Number of Logic Elements/Cells: 25000
Total RAM Bits: 2002944
Family Name: 5CEA2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-UBGA (15x15)
Alternative Parts (Cross-Reference): M1A3PE3000L-1FGG324; M1A3PE3000L-FG324; A3P250L-1FG324Y;
Introduction Date: October 01, 2011
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 119

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2749-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2749-ND
FPGAs (Field Programmable Gate Array) 544-2749-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 2002944 25000 324-LFBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 2002944 25000 324-LFBGA

Buy Now Datasheet
1.1V FPGA Programmable Logic Device - 696-5CEBA2U15C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CEBA2U15C8N
1.1V FPGA Programmable Logic Device 696-5CEBA2U15C8N
FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 324-Pin UBGA Product overview: 5CEBA2U15C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA2U15C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 324-Pin UBGA Product overview: 5CEBA2U15C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA2U15C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2U15C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEBA2U15C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CEBA2U15C8N
IC FPGA 176 I/O 324UBGA

IC FPGA 176 I/O 324UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEBA2U15C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEBA2U15C8N
FPGAs (Field Programmable Gate Array) 5CEBA2U15C8N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 2002944 25000 324-LFBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 2002944 25000 324-LFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEBA2U15C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEBA2U15C8N
FPGAs (Field Programmable Gate Array) 5CEBA2U15C8N
IC FPGA 176 I/O 324UBGA

IC FPGA 176 I/O 324UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEBA2U15C8N
FPGA - Field Programmable Gate Array 5CEBA2U15C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 176 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 176 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2U15C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEBA2U15C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEBA2U15C8N
IC FPGA 176 I/O 324UBGA

IC FPGA 176 I/O 324UBGA

Supplier's Site
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 176 IOs - 386-5CEBA2U15C8N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 176 IOs
386-5CEBA2U15C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 176 IOs 386-5CEBA2U15C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 176 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 176 IOs

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 764195-5CEBA2U15C8N 544-2749-ND 696-5CEBA2U15C8N 5CEBA2U15C8N 5CEBA2U15C8N 5CEBA2U15C8N 5CEBA2U15C8N 5CEBA2U15C8N 386-5CEBA2U15C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2U15C8N FPGAs (Field Programmable Gate Array) 1.1V FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 176 IOs
Logic Cells / Logic Blocks 25000 25000 25000 25000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.07 V ~ 1.13 V Other; 1.1 V Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V Other Other; 1.1V
Package Type Other; 324-LFBGA Other; Tray Other; 324-LFBGA Other; 324-LFBGA Other; 324-LFBGA
Pins 324
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details