Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Cyclone® V E
Package: Tray
Product Status: Active
Voltage - Supply: 1.07V ~ 1.13V
Mounting Type: Surface Mount
Operating Temperature: 0°C ~ 85°C (TJ)
Package / Case: 324-LFBGA
Supplier Device Package: 324-UBGA (15x15)
FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 324-Pin UBGA Product overview: 5CEBA2U15C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA2U15C6N can be used for catalog matching and distributor lookup.
Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 2002944 25000 324-LFBGA
IC FPGA 176 I/O 324UBGA
Cyclone® V E Field Programmable Gate Array (FPGA) IC 176 2002944 25000 324-LFBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 176 IOs
IC FPGA 176 I/O 324UBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-5CEBA2U15C6N | 544-3000-ND | 5CEBA2U15C6N | 5CEBA2U15C6N | 5CEBA2U15C6N | 5CEBA2U15C6N | |
| Product Name | Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) | 1.1V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Supply Voltage | Other; 1.07V ~ 1.13V | Other; 1.1 V | Other; 1.07V ~ 1.13V | Other | |||
| Registers | 37736 | ||||||
| Package Type | Other; Tray | Other; 324-LFBGA | Other; 324-LFBGA | ||||
| Internal Frequency | 925 MHz | ||||||
| User I/Os | 176 pins | 176 pins | 176 pins |