Intel Corporation 1.1V FPGA Programmable Logic Device 5CEBA2F23C8N

Description
FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CEBA2F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA2F23C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CEBA2F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA2F23C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1V FPGA Programmable Logic Device - 696-5CEBA2F23C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CEBA2F23C8N
1.1V FPGA Programmable Logic Device 696-5CEBA2F23C8N
FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CEBA2F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA2F23C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 484-Pin FBGA Product overview: 5CEBA2F23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA2F23C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2752-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2752-ND
FPGAs (Field Programmable Gate Array) 544-2752-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F23C8N - 845657-5CEBA2F23C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F23C8N
845657-5CEBA2F23C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F23C8N 845657-5CEBA2F23C8N
Manufacturer: Intel Win Source Part Number: 845657-5CEBA2F23C8N Series: Cyclone® V E Features: series Field Programmable Gate Array (FPGA) IC 224 2002944 25000 Package: Tray Number of I/O: 224 Family Name: 5CEBA2 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2752, 968335

Manufacturer: Intel
Win Source Part Number: 845657-5CEBA2F23C8N
Series: Cyclone® V E
Features: series Field Programmable Gate Array (FPGA) IC 224 2002944 25000
Package: Tray
Number of I/O: 224
Family Name: 5CEBA2
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-2752, 968335

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEBA2F23C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEBA2F23C8N
FPGAs (Field Programmable Gate Array) 5CEBA2F23C8N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F23C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEBA2F23C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CEBA2F23C8N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site Datasheet
IC FPGA 224 I/O 484FBGA - 2936-5CEBA2F23C8N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 224 I/O 484FBGA
2936-5CEBA2F23C8N
IC FPGA 224 I/O 484FBGA 2936-5CEBA2F23C8N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEBA2F23C8N
FPGA - Field Programmable Gate Array 5CEBA2F23C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 224 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 224 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F23C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEBA2F23C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEBA2F23C8N
IC FPGA 224 I/O 484FBGA

IC FPGA 224 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5CEBA2F23C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEBA2F23C8N
FPGAs (Field Programmable Gate Array) 5CEBA2F23C8N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 224 2002944 25000 484-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5CEBA2F23C8N 544-2752-ND 845657-5CEBA2F23C8N 5CEBA2F23C8N 5CEBA2F23C8N 2936-5CEBA2F23C8N 5CEBA2F23C8N 5CEBA2F23C8N 5CEBA2F23C8N
Product Name 1.1V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F23C8N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 224 I/O 484FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Registers 37736 37736
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; FBGA Other; 484-BGA
Internal Frequency 925 MHz 800 MHz
User I/Os 224 pins 224 pins 484 pins 224 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data