Intel Corporation 1.1V FPGA Programmable Logic Device 5CEBA2F17I7N

Description
FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 256-Pin FBGA Product overview: 5CEBA2F17I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA2F17I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 256-Pin FBGA Product overview: 5CEBA2F17I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA2F17I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1V FPGA Programmable Logic Device - 696-5CEBA2F17I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CEBA2F17I7N
1.1V FPGA Programmable Logic Device 696-5CEBA2F17I7N
FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 256-Pin FBGA Product overview: 5CEBA2F17I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA2F17I7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 256-Pin FBGA Product overview: 5CEBA2F17I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA2F17I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F17I7N - 1021656-5CEBA2F17I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F17I7N
1021656-5CEBA2F17I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F17I7N 1021656-5CEBA2F17I7N
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021656-5CEBA2F17I7N Mounting: SMD (SMT) Operating Supply Voltage: 1.13 V Memory Size: 244.5 kB RAM Size: 244.5 kB Number of Pins: 256 Number of Logic Elements/Cells: 25000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Max Frequency: 800 MHz Alternative Parts (Cross-Reference): 5CGXBC3B7U15C8N; 5CGXBC3B6U15C7N; LFXP10E-4FN256C; LFXP10C-4F256C; EP2C8AF256I8N; LFXP10C-5FN256C; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Number of I/Os: 128 Number of Logic Blocks (LABs): 9434 Speed Grade: 7 Number of GPIO: 128

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021656-5CEBA2F17I7N
Mounting: SMD (SMT)
Operating Supply Voltage: 1.13 V
Memory Size: 244.5 kB
RAM Size: 244.5 kB
Number of Pins: 256
Number of Logic Elements/Cells: 25000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FBGA
Max Frequency: 800 MHz
Alternative Parts (Cross-Reference): 5CGXBC3B7U15C8N; 5CGXBC3B6U15C7N; LFXP10E-4FN256C; LFXP10C-4F256C; EP2C8AF256I8N; LFXP10C-5FN256C;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Number of I/Os: 128
Number of Logic Blocks (LABs): 9434
Speed Grade: 7
Number of GPIO: 128

Buy Now
FPGAs (Field Programmable Gate Array) - 544-2998-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2998-ND
FPGAs (Field Programmable Gate Array) 544-2998-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 2002944 25000 256-LBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 2002944 25000 256-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEBA2F17I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEBA2F17I7N
FPGAs (Field Programmable Gate Array) 5CEBA2F17I7N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 2002944 25000 256-LBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 2002944 25000 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F17I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEBA2F17I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEBA2F17I7N
IC FPGA 128 I/O 256FBGA

IC FPGA 128 I/O 256FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEBA2F17I7N
FPGA - Field Programmable Gate Array 5CEBA2F17I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABS 128 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABS 128 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEBA2F17I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEBA2F17I7N
FPGAs (Field Programmable Gate Array) 5CEBA2F17I7N
IC FPGA 128 I/O 256FBGA

IC FPGA 128 I/O 256FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F17I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEBA2F17I7N
Embedded - FPGAs (Field Programmable Gate Array) 5CEBA2F17I7N
IC FPGA 128 I/O 256FBGA

IC FPGA 128 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5CEBA2F17I7N 1021656-5CEBA2F17I7N 544-2998-ND 5CEBA2F17I7N 5CEBA2F17I7N 5CEBA2F17I7N 5CEBA2F17I7N 5CEBA2F17I7N
Product Name 1.1V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F17I7N FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Registers 37736
Package Type Other; Tray Other; FBGA Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA
Internal Frequency 925 MHz
User I/Os 128 pins 128 pins 128 pins
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC256-1N - 870607-EPF10K50SFC256-1N - Win Source Electronics
Specs
Package Type Other; 256-FBGA (17x17)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details