Intel Corporation FPGAs (Field Programmable Gate Array) 5CEBA2F17C8N

Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 2002944 25000 256-LBGA
Request a Quote Datasheet
Description
Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 2002944 25000 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2750-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2750-ND
FPGAs (Field Programmable Gate Array) 544-2750-ND
Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 2002944 25000 256-LBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 2002944 25000 256-LBGA

Buy Now Datasheet
1.1V FPGA Programmable Logic Device - 696-5CEBA2F17C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5CEBA2F17C8N
1.1V FPGA Programmable Logic Device 696-5CEBA2F17C8N
FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 256-Pin FBGA Product overview: 5CEBA2F17C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA2F17C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® V E Family 25000 Cells 28nm Technology 1.1V 256-Pin FBGA Product overview: 5CEBA2F17C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5CEBA2F17C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F17C8N - 197849-5CEBA2F17C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F17C8N
197849-5CEBA2F17C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F17C8N 197849-5CEBA2F17C8N
Manufacturer: Altera Win Source Part Number: 197849-5CEBA2F17C8N Mounting: SMD (SMT) Number of I/O: 128 Number of LABs/CLBs: 9434 Number of Logic Elements/Cells: 25000 Total RAM Bits: 2002944 Family Name: 5CEA2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.07 V to 1.13 V Introduction Date: October 01, 2011 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 197849-5CEBA2F17C8N
Mounting: SMD (SMT)
Number of I/O: 128
Number of LABs/CLBs: 9434
Number of Logic Elements/Cells: 25000
Total RAM Bits: 2002944
Family Name: 5CEA2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.07 V to 1.13 V
Introduction Date: October 01, 2011
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5CEBA2F17C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5CEBA2F17C8N
FPGAs (Field Programmable Gate Array) 5CEBA2F17C8N
Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 2002944 25000 256-LBGA

Cyclone® V E Field Programmable Gate Array (FPGA) IC 128 2002944 25000 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F17C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5CEBA2F17C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5CEBA2F17C8N
IC FPGA 128 I/O 256FBGA

IC FPGA 128 I/O 256FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5CEBA2F17C8N
FPGA - Field Programmable Gate Array 5CEBA2F17C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 128 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone V E 9434 LABs 128 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F17C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5CEBA2F17C8N
Embedded - FPGAs (Field Programmable Gate Array) 5CEBA2F17C8N
IC FPGA 128 I/O 256FBGA

IC FPGA 128 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5CEBA2F17C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5CEBA2F17C8N
FPGAs (Field Programmable Gate Array) 5CEBA2F17C8N
IC FPGA 128 I/O 256FBGA

IC FPGA 128 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2750-ND 696-5CEBA2F17C8N 197849-5CEBA2F17C8N 5CEBA2F17C8N 5CEBA2F17C8N 5CEBA2F17C8N 5CEBA2F17C8N 5CEBA2F17C8N
Product Name FPGAs (Field Programmable Gate Array) 1.1V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5CEBA2F17C8N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; Tray Other; 256-FBGA (17x17) Other; 256-LBGA Other; 256-LBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Registers 37736
Internal Frequency 925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VGC599-3 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details