Intel Corporation Embedded - Embedded - System On Chip (SoC) - 5ASXFB5H4F40I3N 5ASXFB5H4F40I3N

Description
Manufacturer: Intel Win Source Part Number: 810926-5ASXFB5H4F40I 3N Packaging: Tray Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight Speed: 1.05GHz Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 208, FPGA - 540 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 462K Logic Elements Supplier Device Package: 1517-FBGA, FC (40x40) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1517-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) Part Number Series: 5ASXFB5
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 810926-5ASXFB5H4F40I 3N Packaging: Tray Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight Speed: 1.05GHz Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 208, FPGA - 540 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 462K Logic Elements Supplier Device Package: 1517-FBGA, FC (40x40) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1517-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) Part Number Series: 5ASXFB5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - 5ASXFB5H4F40I3N
810926-5ASXFB5H4F40I3N
Embedded - Embedded - System On Chip (SoC) - 5ASXFB5H4F40I3N 810926-5ASXFB5H4F40I3N
Manufacturer: Intel Win Source Part Number: 810926-5ASXFB5H4F40I 3N Packaging: Tray Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight Speed: 1.05GHz Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, POR, WDT Number of I/O: MCU - 208, FPGA - 540 RAM Size: 64KB Architecture: MCU, FPGA Primary Attributes: FPGA - 462K Logic Elements Supplier Device Package: 1517-FBGA, FC (40x40) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1517-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) Part Number Series: 5ASXFB5

Manufacturer: Intel
Win Source Part Number: 810926-5ASXFB5H4F40I3N
Packaging: Tray
Core Processor: Dual ARM Cortex -A9 MPCore with CoreSight
Speed: 1.05GHz
Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 208, FPGA - 540
RAM Size: 64KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 462K Logic Elements
Supplier Device Package: 1517-FBGA, FC (40x40)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1517-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)
Part Number Series: 5ASXFB5

Buy Now
System On Chip (SoC) - 5ASXFB5H4F40I3N-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5ASXFB5H4F40I3N-ND
System On Chip (SoC) 5ASXFB5H4F40I3N-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V SX FPGA - 462K Logic Elements 1.05GHz 1517-FBGA, FC (40x40)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V SX FPGA - 462K Logic Elements 1.05GHz 1517-FBGA, FC (40x40)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5ASXFB5H4F40I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5ASXFB5H4F40I3N
Embedded - System On Chip (SoC) 5ASXFB5H4F40I3N
IC SOC CORTEX-A9 1.05GHZ 1517BGA

IC SOC CORTEX-A9 1.05GHZ 1517BGA

Supplier's Site Datasheet
System On Chip (SoC) - 5ASXFB5H4F40I3N - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
5ASXFB5H4F40I3N
System On Chip (SoC) 5ASXFB5H4F40I3N
IC SOC CORTEX-A9 1.05GHZ 1517BGA

IC SOC CORTEX-A9 1.05GHZ 1517BGA

Supplier's Site Datasheet
IC SOC CORTEX-A9 1.05GHZ 1517BGA - 386-5ASXFB5H4F40I3N - Utmel Electronic Limited
Hong Kong, China
IC SOC CORTEX-A9 1.05GHZ 1517BGA
386-5ASXFB5H4F40I3N
IC SOC CORTEX-A9 1.05GHZ 1517BGA 386-5ASXFB5H4F40I3N
IC SOC CORTEX-A9 1.05GHZ 1517BGA

IC SOC CORTEX-A9 1.05GHZ 1517BGA

Supplier's Site
System On Chip (SoC) - 5ASXFB5H4F40I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5ASXFB5H4F40I3N
System On Chip (SoC) 5ASXFB5H4F40I3N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V SX FPGA - 462K Logic Elements 1.05GHz 1517-FBGA, FC (40x40)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V SX FPGA - 462K Logic Elements 1.05GHz 1517-FBGA, FC (40x40)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5ASXFB5H4F40I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5ASXFB5H4F40I3N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5ASXFB5H4F40I3N
IC SOC CORTEX-A9 1.05GHZ 1517BGA

IC SOC CORTEX-A9 1.05GHZ 1517BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 810926-5ASXFB5H4F40I3N 5ASXFB5H4F40I3N-ND 5ASXFB5H4F40I3N 5ASXFB5H4F40I3N 386-5ASXFB5H4F40I3N 5ASXFB5H4F40I3N 5ASXFB5H4F40I3N
Product Name Embedded - Embedded - System On Chip (SoC) - 5ASXFB5H4F40I3N System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) IC SOC CORTEX-A9 1.05GHZ 1517BGA System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB
Operating Temperature -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Unlock Full Specs
to access all available technical data

Similar Products

 - CY8C4146AZI-S445 - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 213 to 1000 MHz
RAM Size 0.5120 MB
View Details
System-On-Chips - 1963884P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case QFN
View Details