Intel Corporation System On Chip (SoC) 5ASXBB3D4F35I5N

Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V SX FPGA - 350K Logic Elements 800MHz 1152-FBGA, FC (35x35)
Request a Quote
Description
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V SX FPGA - 350K Logic Elements 800MHz 1152-FBGA, FC (35x35)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5ASXBB3D4F35I5N is a System on Chip (SoC) from Quarktwin Technology Ltd., featuring a dual ARM Cortex-A9 MPCore architecture. It is designed for high-performance applications, offering 350,000 logic elements and a maximum operating frequency of 800 MHz. The device is packaged in a 1152-FBGA form factor, measuring 35x35 mm. This SoC integrates advanced processing capabilities suitable for complex computations and real-time applications, making it a viable option for engineers seeking a robust solution for embedded systems and FPGA-based designs.

Datasheet Summary
Powered by GS/AI

The 5ASXBB3D4F35I5N is a System on Chip (SoC) from Quarktwin Technology Ltd., featuring a dual ARM Cortex-A9 MPCore architecture. It is designed for high-performance applications, offering 350,000 logic elements and a maximum operating frequency of 800 MHz. The device is packaged in a 1152-FBGA form factor, measuring 35x35 mm. This SoC integrates advanced processing capabilities suitable for complex computations and real-time applications, making it a viable option for engineers seeking a robust solution for embedded systems and FPGA-based designs.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 5ASXBB3D4F35I5N-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
5ASXBB3D4F35I5N-ND
System On Chip (SoC) 5ASXBB3D4F35I5N-ND
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V SX FPGA - 350K Logic Elements 800MHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V SX FPGA - 350K Logic Elements 800MHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
System On Chip (SoC) - 5ASXBB3D4F35I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
5ASXBB3D4F35I5N
System On Chip (SoC) 5ASXBB3D4F35I5N
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V SX FPGA - 350K Logic Elements 800MHz 1152-FBGA, FC (35x35)

Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Arria V SX FPGA - 350K Logic Elements 800MHz 1152-FBGA, FC (35x35)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 5ASXBB3D4F35I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
5ASXBB3D4F35I5N
Embedded - System On Chip (SoC) 5ASXBB3D4F35I5N
IC SOC CORTEX-A9 800MHZ 1152FBGA

IC SOC CORTEX-A9 800MHZ 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 5ASXBB3D4F35I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
5ASXBB3D4F35I5N
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 5ASXBB3D4F35I5N
IC SOC CORTEX-A9 800MHZ 1152FBGA

IC SOC CORTEX-A9 800MHZ 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 5ASXBB3D4F35I5N-ND 5ASXBB3D4F35I5N 5ASXBB3D4F35I5N 5ASXBB3D4F35I5N
Product Name System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ ARM
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1152-BBGA, FCBGA 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 213 to 500 MHz
RAM Size 0.5120 MB
View Details
nRF52810 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 QFN32 WLCSP33
View Details
 - CYB06445LQI-S3D42 - Rochester Electronics
Infineon Technologies AG
View Details