Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME7H3F35C4N 5AGZME7H3F35C4N

Description
Manufacturer: Intel Win Source Part Number: 810779-5AGZME7H3F35C 4N Packaging: Tray Mounting Style: SMD Number of I/O: 534 Number of LABs/CLBs: 21225 Number of Logic Elements/Cells: 450000 Total RAM Bits: 40249344 Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.82V ~ 0.88V Part Number Series: 5AGZME7
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 810779-5AGZME7H3F35C 4N Packaging: Tray Mounting Style: SMD Number of I/O: 534 Number of LABs/CLBs: 21225 Number of Logic Elements/Cells: 450000 Total RAM Bits: 40249344 Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.82V ~ 0.88V Part Number Series: 5AGZME7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME7H3F35C4N - 810779-5AGZME7H3F35C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME7H3F35C4N
810779-5AGZME7H3F35C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME7H3F35C4N 810779-5AGZME7H3F35C4N
Manufacturer: Intel Win Source Part Number: 810779-5AGZME7H3F35C 4N Packaging: Tray Mounting Style: SMD Number of I/O: 534 Number of LABs/CLBs: 21225 Number of Logic Elements/Cells: 450000 Total RAM Bits: 40249344 Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1152-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 0.82V ~ 0.88V Part Number Series: 5AGZME7

Manufacturer: Intel
Win Source Part Number: 810779-5AGZME7H3F35C4N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 534
Number of LABs/CLBs: 21225
Number of Logic Elements/Cells: 450000
Total RAM Bits: 40249344
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1152-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 0.82V ~ 0.88V
Part Number Series: 5AGZME7

Buy Now
670MHz FPGA Programmable Logic Device - 696-5AGZME7H3F35C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
670MHz FPGA Programmable Logic Device
696-5AGZME7H3F35C4N
670MHz FPGA Programmable Logic Device 696-5AGZME7H3F35C4N
Field Programmable Gate Array, 670MHz, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGZME7H3F35C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME7H3F35C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 670MHz, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGZME7H3F35C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME7H3F35C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME7H3F35C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGZME7H3F35C4N-ND
FPGAs (Field Programmable Gate Array) 5AGZME7H3F35C4N-ND
Arria V GZ Field Programmable Gate Array (FPGA) IC 534 40249344 450000 1152-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 534 40249344 450000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGZME7H3F35C4N
FPGA - Field Programmable Gate Array 5AGZME7H3F35C4N
FPGA - Field Programmable Gate Array FPGA - Arria V GZ 16980 LABS 534 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GZ 16980 LABS 534 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME7H3F35C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGZME7H3F35C4N
FPGAs (Field Programmable Gate Array) 5AGZME7H3F35C4N
Arria V GZ Field Programmable Gate Array (FPGA) IC 534 40249344 450000 1152-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 534 40249344 450000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME7H3F35C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGZME7H3F35C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGZME7H3F35C4N
IC FPGA 534 I/O 1152FBGA

IC FPGA 534 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME7H3F35C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGZME7H3F35C4N
Embedded - FPGAs (Field Programmable Gate Array) 5AGZME7H3F35C4N
IC FPGA 534 I/O 1152FBGA

IC FPGA 534 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 810779-5AGZME7H3F35C4N 696-5AGZME7H3F35C4N 5AGZME7H3F35C4N-ND 5AGZME7H3F35C4N 5AGZME7H3F35C4N 5AGZME7H3F35C4N 5AGZME7H3F35C4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME7H3F35C4N 670MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 450000 450000 450000 450000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.82V ~ 0.88V Other; 880mV Other; 0.82V ~ 0.88V Other
Package Type Other; FBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3V - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details