Intel Corporation FPGAs (Field Programmable Gate Array) 5AGZME7H3F35C4G

Description
Arria V GZ Field Programmable Gate Array (FPGA) IC 534 40249344 450000 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Arria V GZ Field Programmable Gate Array (FPGA) IC 534 40249344 450000 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-5AGZME7H3F35C4G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-5AGZME7H3F35C4G-ND
FPGAs (Field Programmable Gate Array) 544-5AGZME7H3F35C4G-ND
Arria V GZ Field Programmable Gate Array (FPGA) IC 534 40249344 450000 1152-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 534 40249344 450000 1152-BBGA, FCBGA

Buy Now Datasheet
1.1V FPGA Programmable Logic Device - 48-5AGZME7H3F35C4G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
48-5AGZME7H3F35C4G
1.1V FPGA Programmable Logic Device 48-5AGZME7H3F35C4G
FPGA Arria® V GZ Family 450000 Cells 28nm Technology 1.1V 1152-Pin FC-FBGA Product overview: 5AGZME7H3F35C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-5AGZME7H3F35C4G can be used for catalog matching and distributor lookup.

FPGA Arria® V GZ Family 450000 Cells 28nm Technology 1.1V 1152-Pin FC-FBGA Product overview: 5AGZME7H3F35C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-5AGZME7H3F35C4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Alternative Parts (Cross-Reference): Cross Manufacturer: GIntel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Arria V GZ Package: Tray Product Status: Active Number of LABs/CLBs: 21225 Total RAM Bits: 40249344 Voltage - Supply: 0.82V ~ 0.88V

Alternative Parts (Cross-Reference): Cross
Manufacturer: GIntel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Arria V GZ
Package: Tray
Product Status: Active
Number of LABs/CLBs: 21225
Total RAM Bits: 40249344
Voltage - Supply: 0.82V ~ 0.88V

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME7H3F35C4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGZME7H3F35C4G
FPGAs (Field Programmable Gate Array) 5AGZME7H3F35C4G
Arria V GZ Field Programmable Gate Array (FPGA) IC 534 40249344 450000 1152-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 534 40249344 450000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME7H3F35C4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGZME7H3F35C4G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGZME7H3F35C4G
IC FPGA 534 I/O 1152FBGA

IC FPGA 534 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGZME7H3F35C4G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGZME7H3F35C4G
FPGAs (Field Programmable Gate Array) 5AGZME7H3F35C4G
IC FPGA 534 I/O 1152FBGA

IC FPGA 534 I/O 1152FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME7H3F35C4G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGZME7H3F35C4G
Embedded - FPGAs (Field Programmable Gate Array) 5AGZME7H3F35C4G
IC FPGA 534 I/O 1152FBGA

IC FPGA 534 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-5AGZME7H3F35C4G-ND 48-5AGZME7H3F35C4G 5AGZME7H3F35C4G 5AGZME7H3F35C4G 5AGZME7H3F35C4G 5AGZME7H3F35C4G
Product Name FPGAs (Field Programmable Gate Array) 1.1V FPGA Programmable Logic Device Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; Tray Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 850 mV Other; 0.82V ~ 0.88V Other; 0.82V ~ 0.88V Other Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6024AFI256-2 - Lingto Electronic Limited
Specs
System Gates 24000
Logic Cells / Logic Blocks 1960
User I/Os 219 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details