Intel Corporation 1.1V FPGA Programmable Logic Device 5AGZME7H2F35C3G

Description
FPGA Arria® V GZ Family 450000 Cells 28nm Technology 1.1V 1152-Pin FBGA Tray Product overview: 5AGZME7H2F35C3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME7H2F35C3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Arria® V GZ Family 450000 Cells 28nm Technology 1.1V 1152-Pin FBGA Tray Product overview: 5AGZME7H2F35C3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME7H2F35C3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1V FPGA Programmable Logic Device - 696-5AGZME7H2F35C3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5AGZME7H2F35C3G
1.1V FPGA Programmable Logic Device 696-5AGZME7H2F35C3G
FPGA Arria® V GZ Family 450000 Cells 28nm Technology 1.1V 1152-Pin FBGA Tray Product overview: 5AGZME7H2F35C3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME7H2F35C3G can be used for catalog matching and distributor lookup.

FPGA Arria® V GZ Family 450000 Cells 28nm Technology 1.1V 1152-Pin FBGA Tray Product overview: 5AGZME7H2F35C3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME7H2F35C3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-5AGZME7H2F35C3G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-5AGZME7H2F35C3G-ND
FPGAs (Field Programmable Gate Array) 544-5AGZME7H2F35C3G-ND
Arria V GZ Field Programmable Gate Array (FPGA) IC 534 40249344 450000 1152-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 534 40249344 450000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1345703-5AGZME7H2F35C3G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1345703-5AGZME7H2F35C3G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1345703-5AGZME7H2F35C3G
Win Source Part Number: 1345703-5AGZME7H2F35 C3G Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GZ Package: Tray Standard Package: 24 Number of I/O: 534 Number of LABs/CLBs: 21225 Number of Logic Elements/Cells: 450000 Total RAM Bits: 40249344 Voltage - Supply: 0.82V ~ 0.88V Mounting Type: Surface Mount Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel

Win Source Part Number: 1345703-5AGZME7H2F35C3G
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GZ
Package: Tray
Standard Package: 24
Number of I/O: 534
Number of LABs/CLBs: 21225
Number of Logic Elements/Cells: 450000
Total RAM Bits: 40249344
Voltage - Supply: 0.82V ~ 0.88V
Mounting Type: Surface Mount
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Intel

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME7H2F35C3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGZME7H2F35C3G
FPGAs (Field Programmable Gate Array) 5AGZME7H2F35C3G
Arria V GZ Field Programmable Gate Array (FPGA) IC 534 40249344 450000 1152-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 534 40249344 450000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME7H2F35C3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGZME7H2F35C3G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGZME7H2F35C3G
IC FPGA 534 I/O 1152FBGA

IC FPGA 534 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME7H2F35C3G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGZME7H2F35C3G
Embedded - FPGAs (Field Programmable Gate Array) 5AGZME7H2F35C3G
IC FPGA 534 I/O 1152FBGA

IC FPGA 534 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGZME7H2F35C3G 544-5AGZME7H2F35C3G-ND 1345703-5AGZME7H2F35C3G 5AGZME7H2F35C3G 5AGZME7H2F35C3G 5AGZME7H2F35C3G
Product Name 1.1V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152 1152
Supply Voltage Other; 850 mV Other; 0.82V ~ 0.88V Other; 0.82V ~ 0.88V Other
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details