Intel Corporation 670MHz FPGA Programmable Logic Device 5AGZME3H3F35C4N

Description
Field Programmable Gate Array, 670MHz, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGZME3H3F35C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME3H3F35C4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 670MHz, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGZME3H3F35C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME3H3F35C4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
670MHz FPGA Programmable Logic Device - 696-5AGZME3H3F35C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
670MHz FPGA Programmable Logic Device
696-5AGZME3H3F35C4N
670MHz FPGA Programmable Logic Device 696-5AGZME3H3F35C4N
Field Programmable Gate Array, 670MHz, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGZME3H3F35C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME3H3F35C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 670MHz, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGZME3H3F35C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME3H3F35C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME3H3F35C4N - 764191-5AGZME3H3F35C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME3H3F35C4N
764191-5AGZME3H3F35C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME3H3F35C4N 764191-5AGZME3H3F35C4N
Manufacturer: Altera Win Source Part Number: 764191-5AGZME3H3F35C 4N Series: Arria V GZ Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.82 V ~ 0.88 V Number of I/O: 414 Number of LABs/CLBs: 16980 Number of Logic Elements/Cells: 360000 Total RAM Bits: 23946240 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764191-5AGZME3H3F35C4N
Series: Arria V GZ
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.82 V ~ 0.88 V
Number of I/O: 414
Number of LABs/CLBs: 16980
Number of Logic Elements/Cells: 360000
Total RAM Bits: 23946240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-FBGA (35x35)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME3H3F35C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGZME3H3F35C4N-ND
FPGAs (Field Programmable Gate Array) 5AGZME3H3F35C4N-ND
Arria V GZ Field Programmable Gate Array (FPGA) IC 414 23946240 360000 1152-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 414 23946240 360000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME3H3F35C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGZME3H3F35C4N
Embedded - FPGAs (Field Programmable Gate Array) 5AGZME3H3F35C4N
IC FPGA 414 I/O 1152FBGA

IC FPGA 414 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME3H3F35C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGZME3H3F35C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGZME3H3F35C4N
IC FPGA 414 I/O 1152FBGA

IC FPGA 414 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGZME3H3F35C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGZME3H3F35C4N
FPGAs (Field Programmable Gate Array) 5AGZME3H3F35C4N
Arria V GZ Field Programmable Gate Array (FPGA) IC 414 23946240 360000 1152-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 414 23946240 360000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGZME3H3F35C4N
FPGA - Field Programmable Gate Array 5AGZME3H3F35C4N
FPGA - Field Programmable Gate Array FPGA - Arria V GZ 13584 LABS 414 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GZ 13584 LABS 414 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGZME3H3F35C4N 764191-5AGZME3H3F35C4N 5AGZME3H3F35C4N-ND 5AGZME3H3F35C4N 5AGZME3H3F35C4N 5AGZME3H3F35C4N 5AGZME3H3F35C4N
Product Name 670MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME3H3F35C4N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 360000 360000 360000 360000
Package Type Other; FBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Internal Frequency 800 MHz
User I/Os 414 pins 414 pins 414 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ABI356-3 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details