Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME3E3H29C4N 5AGZME3E3H29C4N

Description
Manufacturer: Altera Win Source Part Number: 764190-5AGZME3E3H29C 4N Series: Arria V GZ Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.82 V ~ 0.88 V Number of I/O: 342 Number of LABs/CLBs: 16980 Number of Logic Elements/Cells: 360000 Total RAM Bits: 23946240 Categories: Integrated Circuits (ICs) Manufacturer Package: 780-HBGA (33x33) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 764190-5AGZME3E3H29C 4N Series: Arria V GZ Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.82 V ~ 0.88 V Number of I/O: 342 Number of LABs/CLBs: 16980 Number of Logic Elements/Cells: 360000 Total RAM Bits: 23946240 Categories: Integrated Circuits (ICs) Manufacturer Package: 780-HBGA (33x33) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME3E3H29C4N - 764190-5AGZME3E3H29C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME3E3H29C4N
764190-5AGZME3E3H29C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME3E3H29C4N 764190-5AGZME3E3H29C4N
Manufacturer: Altera Win Source Part Number: 764190-5AGZME3E3H29C 4N Series: Arria V GZ Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.82 V ~ 0.88 V Number of I/O: 342 Number of LABs/CLBs: 16980 Number of Logic Elements/Cells: 360000 Total RAM Bits: 23946240 Categories: Integrated Circuits (ICs) Manufacturer Package: 780-HBGA (33x33) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764190-5AGZME3E3H29C4N
Series: Arria V GZ
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 780-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.82 V ~ 0.88 V
Number of I/O: 342
Number of LABs/CLBs: 16980
Number of Logic Elements/Cells: 360000
Total RAM Bits: 23946240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 780-HBGA (33x33)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME3E3H29C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGZME3E3H29C4N-ND
FPGAs (Field Programmable Gate Array) 5AGZME3E3H29C4N-ND
Arria V GZ Field Programmable Gate Array (FPGA) IC 342 23946240 360000 780-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 342 23946240 360000 780-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5AGZME3E3H29C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5AGZME3E3H29C4N
FPGA Programmable Logic Device 696-5AGZME3E3H29C4N
Field Programmable Gate Array, Product overview: 5AGZME3E3H29C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME3E3H29C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, Product overview: 5AGZME3E3H29C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME3E3H29C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME3E3H29C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGZME3E3H29C4N
Embedded - FPGAs (Field Programmable Gate Array) 5AGZME3E3H29C4N
IC FPGA 342 I/O 780HBGA

IC FPGA 342 I/O 780HBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME3E3H29C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGZME3E3H29C4N
FPGAs (Field Programmable Gate Array) 5AGZME3E3H29C4N
Arria V GZ Field Programmable Gate Array (FPGA) IC 342 23946240 360000 780-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 342 23946240 360000 780-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME3E3H29C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGZME3E3H29C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGZME3E3H29C4N
IC FPGA 342 I/O 780HBGA

IC FPGA 342 I/O 780HBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGZME3E3H29C4N
FPGA - Field Programmable Gate Array 5AGZME3E3H29C4N
FPGA - Field Programmable Gate Array FPGA - Arria V GZ 13584 LABS 342 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GZ 13584 LABS 342 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 764190-5AGZME3E3H29C4N 5AGZME3E3H29C4N-ND 696-5AGZME3E3H29C4N 5AGZME3E3H29C4N 5AGZME3E3H29C4N 5AGZME3E3H29C4N 5AGZME3E3H29C4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME3E3H29C4N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 360000 360000 360000 360000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.82 V ~ 0.88 V Other; 880mV Other; 0.82V ~ 0.88V Other
Package Type Other; 780-BBGA, FCBGA Other; HBGA Other; 780-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details