Intel Corporation FPGAs (Field Programmable Gate Array) 5AGZME3E2H29I3LN

Description
Arria V GZ Field Programmable Gate Array (FPGA) IC 342 23946240 360000 780-BBGA, FCBGA
Request a Quote Datasheet
Description
Arria V GZ Field Programmable Gate Array (FPGA) IC 342 23946240 360000 780-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5AGZME3E2H29I3LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGZME3E2H29I3LN-ND
FPGAs (Field Programmable Gate Array) 5AGZME3E2H29I3LN-ND
Arria V GZ Field Programmable Gate Array (FPGA) IC 342 23946240 360000 780-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 342 23946240 360000 780-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1039429-5AGZME3E2H29I3LN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1039429-5AGZME3E2H29I3LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1039429-5AGZME3E2H29I3LN
Win Source Part Number: 1039429-5AGZME3E2H29 I3LN Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GZ Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 342 Number of LABs/CLBs: 16980 Number of Logic Elements/Cells: 360000 Total RAM Bits: 23946240 Voltage - Supply: 0.82V ~ 0.88V Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-HBGA (33x33) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): EP2AGZ350FH29C3N; EP2AGZ350FH29I4N; EP2AGZ300FH29I3N; XC7A200T-2FBG676C; XC7K160T-2FFG676C; XC7A200T-2FBG676I; ECCN: 3A001A2C Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 965929 Base Product Number: 5AGZME3 Product Status: Obsolete

Win Source Part Number: 1039429-5AGZME3E2H29I3LN
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GZ
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 342
Number of LABs/CLBs: 16980
Number of Logic Elements/Cells: 360000
Total RAM Bits: 23946240
Voltage - Supply: 0.82V ~ 0.88V
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-HBGA (33x33)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): EP2AGZ350FH29C3N; EP2AGZ350FH29I4N; EP2AGZ300FH29I3N; XC7A200T-2FBG676C; XC7K160T-2FFG676C; XC7A200T-2FBG676I;
ECCN: 3A001A2C
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 965929
Base Product Number: 5AGZME3
Product Status: Obsolete

Buy Now Datasheet
1.1V FPGA Programmable Logic Device - 696-5AGZME3E2H29I3LN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5AGZME3E2H29I3LN
1.1V FPGA Programmable Logic Device 696-5AGZME3E2H29I3LN
FPGA Arria® V GZ Family 360000 Cells 28nm Technology 1.1V 780-Pin FC-HFBGA Tray Product overview: 5AGZME3E2H29I3LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME3E2H29I3LN can be used for catalog matching and distributor lookup.

FPGA Arria® V GZ Family 360000 Cells 28nm Technology 1.1V 780-Pin FC-HFBGA Tray Product overview: 5AGZME3E2H29I3LN from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME3E2H29I3LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME3E2H29I3LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGZME3E2H29I3LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGZME3E2H29I3LN
IC FPGA 342 I/O 780HBGA

IC FPGA 342 I/O 780HBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGZME3E2H29I3LN
FPGA - Field Programmable Gate Array 5AGZME3E2H29I3LN
FPGA - Field Programmable Gate Array FPGA - Arria V GZ 13584 LABS 342 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GZ 13584 LABS 342 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME3E2H29I3LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGZME3E2H29I3LN
Embedded - FPGAs (Field Programmable Gate Array) 5AGZME3E2H29I3LN
IC FPGA 342 I/O 780HBGA

IC FPGA 342 I/O 780HBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME3E2H29I3LN - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGZME3E2H29I3LN
FPGAs (Field Programmable Gate Array) 5AGZME3E2H29I3LN
IC FPGA 342 I/O 780HBGA

IC FPGA 342 I/O 780HBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME3E2H29I3LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGZME3E2H29I3LN
FPGAs (Field Programmable Gate Array) 5AGZME3E2H29I3LN
Arria V GZ Field Programmable Gate Array (FPGA) IC 342 23946240 360000 780-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 342 23946240 360000 780-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGZME3E2H29I3LN-ND 1039429-5AGZME3E2H29I3LN 696-5AGZME3E2H29I3LN 5AGZME3E2H29I3LN 5AGZME3E2H29I3LN 5AGZME3E2H29I3LN 5AGZME3E2H29I3LN 5AGZME3E2H29I3LN
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1.1V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BBGA, FCBGA Other; Tray Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Pins 780
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 360000 360000 360000
Supply Voltage Other; 0.82V ~ 0.88V Other Other; 0.82V ~ 0.88V Other; 0.82V ~ 0.88V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details