Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME1H2F35I3LN 5AGZME1H2F35I3LN

Description
Manufacturer: Altera Win Source Part Number: 764189-5AGZME1H2F35I 3LN Series: Arria V GZ Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.82 V ~ 0.88 V Number of I/O: 414 Number of LABs/CLBs: 10377 Number of Logic Elements/Cells: 220000 Total RAM Bits: 15282176 Family Name: 5AGZE1 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Alternative Parts (Cross-Reference): M2GL100S-FC1152I; M2GL100-FC1152; M2GL100S-FC1152; ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 764189-5AGZME1H2F35I 3LN Series: Arria V GZ Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.82 V ~ 0.88 V Number of I/O: 414 Number of LABs/CLBs: 10377 Number of Logic Elements/Cells: 220000 Total RAM Bits: 15282176 Family Name: 5AGZE1 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Alternative Parts (Cross-Reference): M2GL100S-FC1152I; M2GL100-FC1152; M2GL100S-FC1152; ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME1H2F35I3LN - 764189-5AGZME1H2F35I3LN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME1H2F35I3LN
764189-5AGZME1H2F35I3LN
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME1H2F35I3LN 764189-5AGZME1H2F35I3LN
Manufacturer: Altera Win Source Part Number: 764189-5AGZME1H2F35I 3LN Series: Arria V GZ Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.82 V ~ 0.88 V Number of I/O: 414 Number of LABs/CLBs: 10377 Number of Logic Elements/Cells: 220000 Total RAM Bits: 15282176 Family Name: 5AGZE1 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Alternative Parts (Cross-Reference): M2GL100S-FC1152I; M2GL100-FC1152; M2GL100S-FC1152; ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764189-5AGZME1H2F35I3LN
Series: Arria V GZ
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.82 V ~ 0.88 V
Number of I/O: 414
Number of LABs/CLBs: 10377
Number of Logic Elements/Cells: 220000
Total RAM Bits: 15282176
Family Name: 5AGZE1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-FBGA (35x35)
Alternative Parts (Cross-Reference): M2GL100S-FC1152I; M2GL100-FC1152; M2GL100S-FC1152;
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5AGZME1H2F35I3LN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5AGZME1H2F35I3LN
FPGA Programmable Logic Device 696-5AGZME1H2F35I3LN
Field Programmable Gate Array, Product overview: 5AGZME1H2F35I3LN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME1H2F35I3LN can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, Product overview: 5AGZME1H2F35I3LN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME1H2F35I3LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME1H2F35I3LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGZME1H2F35I3LN-ND
FPGAs (Field Programmable Gate Array) 5AGZME1H2F35I3LN-ND
Arria V GZ Field Programmable Gate Array (FPGA) IC 414 15282176 220000 1152-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 414 15282176 220000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME1H2F35I3LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGZME1H2F35I3LN
Embedded - FPGAs (Field Programmable Gate Array) 5AGZME1H2F35I3LN
IC FPGA 414 I/O 1152FBGA

IC FPGA 414 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME1H2F35I3LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGZME1H2F35I3LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGZME1H2F35I3LN
IC FPGA 414 I/O 1152FBGA

IC FPGA 414 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGZME1H2F35I3LN - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGZME1H2F35I3LN
FPGAs (Field Programmable Gate Array) 5AGZME1H2F35I3LN
IC FPGA 414 I/O 1152FBGA

IC FPGA 414 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME1H2F35I3LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGZME1H2F35I3LN
FPGAs (Field Programmable Gate Array) 5AGZME1H2F35I3LN
Arria V GZ Field Programmable Gate Array (FPGA) IC 414 15282176 220000 1152-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 414 15282176 220000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGZME1H2F35I3LN
FPGA - Field Programmable Gate Array 5AGZME1H2F35I3LN
FPGA - Field Programmable Gate Array FPGA - Arria V GZ 8302 LABS 414 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GZ 8302 LABS 414 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 764189-5AGZME1H2F35I3LN 696-5AGZME1H2F35I3LN 5AGZME1H2F35I3LN-ND 5AGZME1H2F35I3LN 5AGZME1H2F35I3LN 5AGZME1H2F35I3LN 5AGZME1H2F35I3LN 5AGZME1H2F35I3LN
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME1H2F35I3LN FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 220000 220000 220000 220000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.82 V ~ 0.88 V Other; 880mV Other Other; 0.82V ~ 0.88V Other; 0.82V ~ 0.88V
Package Type Other; FBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data