Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGZME1E2H29I3LN

Description
Manufacturer: Intel Win Source Part Number: 1318181-5AGZME1E2H29 I3LN Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 24 Mounting: Surface Mount Number of I/O: 342 Number of LABs/CLBs: 10377 Number of Logic Elements/Cells: 220000 Total RAM Bits: 15282176 Voltage - Supply: 0.82V ~ 0.88V Supplier Device Package: 780-HBGA (33x33) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 780-BBGA, FCBGA ECCN: 3A001A2C Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 970574 Base Product Number: 5AGZME1 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1318181-5AGZME1E2H29 I3LN Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 24 Mounting: Surface Mount Number of I/O: 342 Number of LABs/CLBs: 10377 Number of Logic Elements/Cells: 220000 Total RAM Bits: 15282176 Voltage - Supply: 0.82V ~ 0.88V Supplier Device Package: 780-HBGA (33x33) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 780-BBGA, FCBGA ECCN: 3A001A2C Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 970574 Base Product Number: 5AGZME1 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318181-5AGZME1E2H29I3LN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318181-5AGZME1E2H29I3LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318181-5AGZME1E2H29I3LN
Manufacturer: Intel Win Source Part Number: 1318181-5AGZME1E2H29 I3LN Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 24 Mounting: Surface Mount Number of I/O: 342 Number of LABs/CLBs: 10377 Number of Logic Elements/Cells: 220000 Total RAM Bits: 15282176 Voltage - Supply: 0.82V ~ 0.88V Supplier Device Package: 780-HBGA (33x33) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 780-BBGA, FCBGA ECCN: 3A001A2C Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 970574 Base Product Number: 5AGZME1 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1318181-5AGZME1E2H29I3LN
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 24
Mounting: Surface Mount
Number of I/O: 342
Number of LABs/CLBs: 10377
Number of Logic Elements/Cells: 220000
Total RAM Bits: 15282176
Voltage - Supply: 0.82V ~ 0.88V
Supplier Device Package: 780-HBGA (33x33)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 780-BBGA, FCBGA
ECCN: 3A001A2C
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 970574
Base Product Number: 5AGZME1
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-5AGZME1E2H29I3LN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5AGZME1E2H29I3LN
FPGA Programmable Logic Device 696-5AGZME1E2H29I3LN
Field Programmable Gate Array, Product overview: 5AGZME1E2H29I3LN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME1E2H29I3LN can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, Product overview: 5AGZME1E2H29I3LN from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME1E2H29I3LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME1E2H29I3LN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGZME1E2H29I3LN-ND
FPGAs (Field Programmable Gate Array) 5AGZME1E2H29I3LN-ND
Arria V GZ Field Programmable Gate Array (FPGA) IC 342 15282176 220000 780-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 342 15282176 220000 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME1E2H29I3LN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGZME1E2H29I3LN
Embedded - FPGAs (Field Programmable Gate Array) 5AGZME1E2H29I3LN
IC FPGA 342 I/O 780HBGA

IC FPGA 342 I/O 780HBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME1E2H29I3LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGZME1E2H29I3LN
FPGAs (Field Programmable Gate Array) 5AGZME1E2H29I3LN
Arria V GZ Field Programmable Gate Array (FPGA) IC 342 15282176 220000 780-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 342 15282176 220000 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME1E2H29I3LN - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGZME1E2H29I3LN
FPGAs (Field Programmable Gate Array) 5AGZME1E2H29I3LN
IC FPGA 342 I/O 780HBGA

IC FPGA 342 I/O 780HBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGZME1E2H29I3LN
FPGA - Field Programmable Gate Array 5AGZME1E2H29I3LN
FPGA - Field Programmable Gate Array FPGA - Arria V GZ 8302 LABS 342 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GZ 8302 LABS 342 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME1E2H29I3LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGZME1E2H29I3LN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGZME1E2H29I3LN
IC FPGA 342 I/O 780HBGA

IC FPGA 342 I/O 780HBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318181-5AGZME1E2H29I3LN 696-5AGZME1E2H29I3LN 5AGZME1E2H29I3LN-ND 5AGZME1E2H29I3LN 5AGZME1E2H29I3LN 5AGZME1E2H29I3LN 5AGZME1E2H29I3LN 5AGZME1E2H29I3LN
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 220000 220000 220000 220000
Package Type Other; 780-BBGA, FCBGA Other; HBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.82V ~ 0.88V Other; 880mV Other; 0.82V ~ 0.88V Other; 0.82V ~ 0.88V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910DI-35 - Rochester Electronics
Specs
Package Type Other; CDIP40
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details