Intel Corporation FPGA Programmable Logic Device 5AGZME1E2H29C3N

Description
Field Programmable Gate Array, Product overview: 5AGZME1E2H29C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME1E2H29C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, Product overview: 5AGZME1E2H29C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME1E2H29C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5AGZME1E2H29C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5AGZME1E2H29C3N
FPGA Programmable Logic Device 696-5AGZME1E2H29C3N
Field Programmable Gate Array, Product overview: 5AGZME1E2H29C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME1E2H29C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, Product overview: 5AGZME1E2H29C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME1E2H29C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME1E2H29C3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGZME1E2H29C3N-ND
FPGAs (Field Programmable Gate Array) 5AGZME1E2H29C3N-ND
Arria V GZ Field Programmable Gate Array (FPGA) IC 342 15282176 220000 780-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 342 15282176 220000 780-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1355293-5AGZME1E2H29C3N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1355293-5AGZME1E2H29C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1355293-5AGZME1E2H29C3N
Win Source Part Number: 1355293-5AGZME1E2H29 C3N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria V GZ Package: Tray Product Status: Obsolete Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-HBGA (33x33) Base Product Number: 5AGZME1 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A2C Voltage - Supply: 0.82V ~ 0.88V Number of Logic Elements/Cells: 220000 Total RAM Bits: 15282176 Number of I/O: 342 Number of LABs/CLBs: 10377

Win Source Part Number: 1355293-5AGZME1E2H29C3N
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Arria V GZ
Package: Tray
Product Status: Obsolete
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-HBGA (33x33)
Base Product Number: 5AGZME1
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A2C
Voltage - Supply: 0.82V ~ 0.88V
Number of Logic Elements/Cells: 220000
Total RAM Bits: 15282176
Number of I/O: 342
Number of LABs/CLBs: 10377

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGZME1E2H29C3N
FPGA - Field Programmable Gate Array 5AGZME1E2H29C3N
FPGA - Field Programmable Gate Array FPGA - Arria V GZ 8302 LABS 342 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GZ 8302 LABS 342 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME1E2H29C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGZME1E2H29C3N
Embedded - FPGAs (Field Programmable Gate Array) 5AGZME1E2H29C3N
IC FPGA 342 I/O 780HBGA

IC FPGA 342 I/O 780HBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME1E2H29C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGZME1E2H29C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGZME1E2H29C3N
IC FPGA 342 I/O 780HBGA

IC FPGA 342 I/O 780HBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGZME1E2H29C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGZME1E2H29C3N
FPGAs (Field Programmable Gate Array) 5AGZME1E2H29C3N
Arria V GZ Field Programmable Gate Array (FPGA) IC 342 15282176 220000 780-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 342 15282176 220000 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME1E2H29C3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGZME1E2H29C3N
FPGAs (Field Programmable Gate Array) 5AGZME1E2H29C3N
IC FPGA 342 I/O 780HBGA

IC FPGA 342 I/O 780HBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGZME1E2H29C3N 5AGZME1E2H29C3N-ND 1355293-5AGZME1E2H29C3N 5AGZME1E2H29C3N 5AGZME1E2H29C3N 5AGZME1E2H29C3N 5AGZME1E2H29C3N 5AGZME1E2H29C3N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 220000 220000 220000 220000
Package Type Other; HBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Internal Frequency 800 MHz
User I/Os 342 pins 342 pins 342 pins
Unlock Full Specs
to access all available technical data