Intel Corporation 1.1V FPGA Programmable Logic Device 5AGZME1E2H29C3G

Description
FPGA Arria® V GZ Family 220000 Cells 28nm Technology 1.1V 780-Pin HBGA Tray Product overview: 5AGZME1E2H29C3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME1E2H29C3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Arria® V GZ Family 220000 Cells 28nm Technology 1.1V 780-Pin HBGA Tray Product overview: 5AGZME1E2H29C3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME1E2H29C3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1V FPGA Programmable Logic Device - 696-5AGZME1E2H29C3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5AGZME1E2H29C3G
1.1V FPGA Programmable Logic Device 696-5AGZME1E2H29C3G
FPGA Arria® V GZ Family 220000 Cells 28nm Technology 1.1V 780-Pin HBGA Tray Product overview: 5AGZME1E2H29C3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME1E2H29C3G can be used for catalog matching and distributor lookup.

FPGA Arria® V GZ Family 220000 Cells 28nm Technology 1.1V 780-Pin HBGA Tray Product overview: 5AGZME1E2H29C3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGZME1E2H29C3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1353310-5AGZME1E2H29C3G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1353310-5AGZME1E2H29C3G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1353310-5AGZME1E2H29C3G
Win Source Part Number: 1353310-5AGZME1E2H29 C3G Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria V GZ Package: Tray Product Status: Active Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-HBGA (33x33) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 0.82V ~ 0.88V Number of Logic Elements/Cells: 220000 Total RAM Bits: 15282176 Number of I/O: 342 Number of LABs/CLBs: 10377

Win Source Part Number: 1353310-5AGZME1E2H29C3G
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Arria V GZ
Package: Tray
Product Status: Active
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-HBGA (33x33)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 0.82V ~ 0.88V
Number of Logic Elements/Cells: 220000
Total RAM Bits: 15282176
Number of I/O: 342
Number of LABs/CLBs: 10377

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-5AGZME1E2H29C3G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-5AGZME1E2H29C3G-ND
FPGAs (Field Programmable Gate Array) 544-5AGZME1E2H29C3G-ND
Arria V GZ Field Programmable Gate Array (FPGA) IC 342 15282176 220000 780-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 342 15282176 220000 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME1E2H29C3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGZME1E2H29C3G
FPGAs (Field Programmable Gate Array) 5AGZME1E2H29C3G
Arria V GZ Field Programmable Gate Array (FPGA) IC 342 15282176 220000 780-BBGA, FCBGA

Arria V GZ Field Programmable Gate Array (FPGA) IC 342 15282176 220000 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGZME1E2H29C3G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGZME1E2H29C3G
FPGAs (Field Programmable Gate Array) 5AGZME1E2H29C3G
IC FPGA 342 I/O 780HBGA

IC FPGA 342 I/O 780HBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME1E2H29C3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGZME1E2H29C3G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGZME1E2H29C3G
IC FPGA 342 I/O 780HBGA

IC FPGA 342 I/O 780HBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGZME1E2H29C3G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGZME1E2H29C3G
Embedded - FPGAs (Field Programmable Gate Array) 5AGZME1E2H29C3G
IC FPGA 342 I/O 780HBGA

IC FPGA 342 I/O 780HBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGZME1E2H29C3G 1353310-5AGZME1E2H29C3G 544-5AGZME1E2H29C3G-ND 5AGZME1E2H29C3G 5AGZME1E2H29C3G 5AGZME1E2H29C3G 5AGZME1E2H29C3G
Product Name 1.1V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Pins 780 780
Supply Voltage Other; 850 mV Other; 0.82V ~ 0.88V Other; 0.82V ~ 0.88V Other; 0.82V ~ 0.88V Other
Logic Cells / Logic Blocks 220000 220000 220000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details