Intel Corporation FPGAs (Field Programmable Gate Array) 5AGXMB7G4F40I5N

Description
Arria V GX Field Programmable Gate Array (FPGA) IC 704 27695104 504000 1517-BBGA
Request a Quote
Description
Arria V GX Field Programmable Gate Array (FPGA) IC 704 27695104 504000 1517-BBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5AGXMB7G4F40I5N is a member of the Arria V GX FPGA family from Quarktwin Technology Ltd. This FPGA features a high-performance architecture suitable for a variety of applications, including digital signal processing, communications, and high-speed data processing. It offers a significant number of logic elements, high-speed transceivers, and flexible I/O options, making it ideal for complex designs that require adaptability and scalability. The device operates under specific electrical characteristics, ensuring reliable performance across various conditions. It supports multiple configuration schemes, including JTAG and passive serial, which facilitate easy integration into existing systems. The FPGA is designed to handle demanding workloads with efficient power consumption, making it suitable for both commercial and industrial applications. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of processing power, I/O capabilities, and configuration options.

Datasheet Summary
Powered by GS/AI

The 5AGXMB7G4F40I5N is a member of the Arria V GX FPGA family from Quarktwin Technology Ltd. This FPGA features a high-performance architecture suitable for a variety of applications, including digital signal processing, communications, and high-speed data processing. It offers a significant number of logic elements, high-speed transceivers, and flexible I/O options, making it ideal for complex designs that require adaptability and scalability. The device operates under specific electrical characteristics, ensuring reliable performance across various conditions. It supports multiple configuration schemes, including JTAG and passive serial, which facilitate easy integration into existing systems. The FPGA is designed to handle demanding workloads with efficient power consumption, making it suitable for both commercial and industrial applications. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of processing power, I/O capabilities, and configuration options.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5AGXMB7G4F40I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXMB7G4F40I5N-ND
FPGAs (Field Programmable Gate Array) 5AGXMB7G4F40I5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 704 27695104 504000 1517-BBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 704 27695104 504000 1517-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB7G4F40I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXMB7G4F40I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMB7G4F40I5N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB7G4F40I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXMB7G4F40I5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXMB7G4F40I5N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXMB7G4F40I5N
FPGA - Field Programmable Gate Array 5AGXMB7G4F40I5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 19024 LABs 704 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 19024 LABs 704 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMB7G4F40I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXMB7G4F40I5N
FPGAs (Field Programmable Gate Array) 5AGXMB7G4F40I5N
Arria V GX Field Programmable Gate Array (FPGA) IC 704 27695104 504000 1517-BBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 704 27695104 504000 1517-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGXMB7G4F40I5N-ND 5AGXMB7G4F40I5N 5AGXMB7G4F40I5N 5AGXMB7G4F40I5N 5AGXMB7G4F40I5N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA Other; 1517-BBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 1.07V ~ 1.13V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ABI256-2 - Lingto Electronic Limited
Specs
System Gates 24000
Logic Cells / Logic Blocks 1960
User I/Os 218 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details