Intel Corporation FPGA Programmable Logic Device 5AGXMB3E4F29I5N

Description
IC FPGA 780FBGA Product overview: 5AGXMB3E4F29I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB3E4F29I5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 780FBGA Product overview: 5AGXMB3E4F29I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB3E4F29I5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5AGXMB3E4F29I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5AGXMB3E4F29I5N
FPGA Programmable Logic Device 696-5AGXMB3E4F29I5N
IC FPGA 780FBGA Product overview: 5AGXMB3E4F29I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB3E4F29I5N can be used for catalog matching and distributor lookup.

IC FPGA 780FBGA Product overview: 5AGXMB3E4F29I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB3E4F29I5N can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1217195-5AGXMB3E4F29I5N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1217195-5AGXMB3E4F29I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1217195-5AGXMB3E4F29I5N
Win Source Part Number: 1217195-5AGXMB3E4F29 I5N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 362000 Total RAM Bits: 19822592 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FBGA, FC (29x29) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Intel Other Names: 965649 Product Status: Obsolete

Win Source Part Number: 1217195-5AGXMB3E4F29I5N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of LABs/CLBs: 17110
Number of Logic Elements/Cells: 362000
Total RAM Bits: 19822592
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-FBGA, FC (29x29)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: 965649
Product Status: Obsolete

Buy Now
FPGAs (Field Programmable Gate Array) - 5AGXMB3E4F29I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXMB3E4F29I5N-ND
FPGAs (Field Programmable Gate Array) 5AGXMB3E4F29I5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 19822592 362000 780-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 19822592 362000 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMB3E4F29I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXMB3E4F29I5N
FPGAs (Field Programmable Gate Array) 5AGXMB3E4F29I5N
Arria V GX Field Programmable Gate Array (FPGA) IC 19822592 362000 780-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 19822592 362000 780-BBGA, FCBGA

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB3E4F29I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXMB3E4F29I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMB3E4F29I5N
IC FPGA 780FBGA

IC FPGA 780FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB3E4F29I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXMB3E4F29I5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXMB3E4F29I5N
IC FPGA 780FBGA

IC FPGA 780FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGXMB3E4F29I5N 1217195-5AGXMB3E4F29I5N 5AGXMB3E4F29I5N-ND 5AGXMB3E4F29I5N 5AGXMB3E4F29I5N 5AGXMB3E4F29I5N
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 362000 362000 362000 362000
Package Type Other; Tray Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-3 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 184 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details