Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMB1G4F40I5N

Description
Win Source Part Number: 1027690-5AGXMB1G4F40 I5N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 704 Number of LABs/CLBs: 14151 Number of Logic Elements/Cells: 300000 Total RAM Bits: 17358848 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1517-BBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): 5AGXBB1D4F40C4N; 5AGXFB1H4F40C4N; 5AGXFB1H4F35I3N; ECCN: 3A001A2C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968158 Base Product Number: 5AGXMB1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1027690-5AGXMB1G4F40 I5N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 704 Number of LABs/CLBs: 14151 Number of Logic Elements/Cells: 300000 Total RAM Bits: 17358848 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1517-BBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): 5AGXBB1D4F40C4N; 5AGXFB1H4F40C4N; 5AGXFB1H4F35I3N; ECCN: 3A001A2C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968158 Base Product Number: 5AGXMB1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1027690-5AGXMB1G4F40I5N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1027690-5AGXMB1G4F40I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1027690-5AGXMB1G4F40I5N
Win Source Part Number: 1027690-5AGXMB1G4F40 I5N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 704 Number of LABs/CLBs: 14151 Number of Logic Elements/Cells: 300000 Total RAM Bits: 17358848 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1517-BBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): 5AGXBB1D4F40C4N; 5AGXFB1H4F40C4N; 5AGXFB1H4F35I3N; ECCN: 3A001A2C Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968158 Base Product Number: 5AGXMB1 Product Status: Obsolete

Win Source Part Number: 1027690-5AGXMB1G4F40I5N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 21
Mounting: SMD (SMT)
Number of I/O: 704
Number of LABs/CLBs: 14151
Number of Logic Elements/Cells: 300000
Total RAM Bits: 17358848
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 1517-BBGA
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): 5AGXBB1D4F40C4N; 5AGXFB1H4F40C4N; 5AGXFB1H4F35I3N;
ECCN: 3A001A2C
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968158
Base Product Number: 5AGXMB1
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F40I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXMB1G4F40I5N-ND
FPGAs (Field Programmable Gate Array) 5AGXMB1G4F40I5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 704 17358848 300000 1517-BBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 704 17358848 300000 1517-BBGA

Buy Now Datasheet
622MHz FPGA Programmable Logic Device - 696-5AGXMB1G4F40I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGXMB1G4F40I5N
622MHz FPGA Programmable Logic Device 696-5AGXMB1G4F40I5N
Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGXMB1G4F40I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB1G4F40I5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGXMB1G4F40I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB1G4F40I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F40I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXMB1G4F40I5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXMB1G4F40I5N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F40I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXMB1G4F40I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMB1G4F40I5N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F40I5N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGXMB1G4F40I5N
FPGAs (Field Programmable Gate Array) 5AGXMB1G4F40I5N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F40I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXMB1G4F40I5N
FPGAs (Field Programmable Gate Array) 5AGXMB1G4F40I5N
Arria V GX Field Programmable Gate Array (FPGA) IC 704 17358848 300000 1517-BBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 704 17358848 300000 1517-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1027690-5AGXMB1G4F40I5N 5AGXMB1G4F40I5N-ND 696-5AGXMB1G4F40I5N 5AGXMB1G4F40I5N 5AGXMB1G4F40I5N 5AGXMB1G4F40I5N 5AGXMB1G4F40I5N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) 622MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 300000 300000 300000 300000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.13V Other Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V
Package Type Other; 1517-BBGA Other; FBGA Other; 1517-BBGA Other; 1517-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-2N - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details