Intel Corporation 622MHz FPGA Programmable Logic Device 5AGXMB1G4F35I5N

Description
Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA1152, 35 MM, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXMB1G4F35I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB1G4F35I5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA1152, 35 MM, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXMB1G4F35I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB1G4F35I5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
622MHz FPGA Programmable Logic Device - 696-5AGXMB1G4F35I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGXMB1G4F35I5N
622MHz FPGA Programmable Logic Device 696-5AGXMB1G4F35I5N
Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA1152, 35 MM, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXMB1G4F35I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB1G4F35I5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA1152, 35 MM, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXMB1G4F35I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB1G4F35I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F35I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXMB1G4F35I5N-ND
FPGAs (Field Programmable Gate Array) 5AGXMB1G4F35I5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 544 17358848 300000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 17358848 300000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1030241-5AGXMB1G4F35I5N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1030241-5AGXMB1G4F35I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1030241-5AGXMB1G4F35I5N
Win Source Part Number: 1030241-5AGXMB1G4F35 I5N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 544 Number of LABs/CLBs: 14151 Number of Logic Elements/Cells: 300000 Total RAM Bits: 17358848 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1152-BBGA, FCBGA Exposed Pad Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): 5AGXFB1H4F35I3N; 5AGXBB1D6F31C6N; 5AGXFA7H4F35I5N; ECCN: 3A001A2C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 973721 Base Product Number: 5AGXMB1 Product Status: Obsolete

Win Source Part Number: 1030241-5AGXMB1G4F35I5N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 544
Number of LABs/CLBs: 14151
Number of Logic Elements/Cells: 300000
Total RAM Bits: 17358848
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 1152-BBGA, FCBGA Exposed Pad
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): 5AGXFB1H4F35I3N; 5AGXBB1D6F31C6N; 5AGXFA7H4F35I5N;
ECCN: 3A001A2C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 973721
Base Product Number: 5AGXMB1
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F35I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXMB1G4F35I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMB1G4F35I5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F35I5N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGXMB1G4F35I5N
FPGAs (Field Programmable Gate Array) 5AGXMB1G4F35I5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F35I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXMB1G4F35I5N
FPGAs (Field Programmable Gate Array) 5AGXMB1G4F35I5N
Arria V GX Field Programmable Gate Array (FPGA) IC 544 17358848 300000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 17358848 300000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F35I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXMB1G4F35I5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXMB1G4F35I5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGXMB1G4F35I5N 5AGXMB1G4F35I5N-ND 1030241-5AGXMB1G4F35I5N 5AGXMB1G4F35I5N 5AGXMB1G4F35I5N 5AGXMB1G4F35I5N 5AGXMB1G4F35I5N
Product Name 622MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 300000 300000 300000 300000
Package Type Other; FBGA Other; 1152-BBGA, FCBGA Exposed Pad Other; 1152-BBGA, FCBGA Exposed Pad Other; 1152-BBGA, FCBGA Exposed Pad
Internal Frequency 800 MHz
User I/Os 544 pins 544 pins 544 pins
Unlock Full Specs
to access all available technical data