Intel Corporation 622MHz FPGA Programmable Logic Device 5AGXMB1G4F35C5N

Description
Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXMB1G4F35C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB1G4F35C5N can be used for catalog matching and distributor lookup.
Request a Quote
Description
Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXMB1G4F35C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB1G4F35C5N can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5AGXMB1G4F35C5N is an FPGA from the Arria V series by Lingto Electronic Limited, featuring 544 I/O pins and housed in a 1152FBGA package. This device is designed for high-performance applications, offering a range of electrical characteristics suitable for various operating conditions. It supports multiple configuration schemes, including JTAG and Active Serial, ensuring flexibility in deployment. The FPGA is equipped with advanced transceiver capabilities, enabling high-speed data communication. Additionally, it provides programmable I/O timing and core performance specifications that cater to demanding processing tasks. This product is ideal for engineers seeking a robust and versatile FPGA solution for embedded applications.

Datasheet Summary
Powered by GS/AI

The 5AGXMB1G4F35C5N is an FPGA from the Arria V series by Lingto Electronic Limited, featuring 544 I/O pins and housed in a 1152FBGA package. This device is designed for high-performance applications, offering a range of electrical characteristics suitable for various operating conditions. It supports multiple configuration schemes, including JTAG and Active Serial, ensuring flexibility in deployment. The FPGA is equipped with advanced transceiver capabilities, enabling high-speed data communication. Additionally, it provides programmable I/O timing and core performance specifications that cater to demanding processing tasks. This product is ideal for engineers seeking a robust and versatile FPGA solution for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
622MHz FPGA Programmable Logic Device - 696-5AGXMB1G4F35C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGXMB1G4F35C5N
622MHz FPGA Programmable Logic Device 696-5AGXMB1G4F35C5N
Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXMB1G4F35C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB1G4F35C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXMB1G4F35C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB1G4F35C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F35C5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXMB1G4F35C5N-ND
FPGAs (Field Programmable Gate Array) 5AGXMB1G4F35C5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 544 17358848 300000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 17358848 300000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F35C5N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGXMB1G4F35C5N
FPGAs (Field Programmable Gate Array) 5AGXMB1G4F35C5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXMB1G4F35C5N
FPGA - Field Programmable Gate Array 5AGXMB1G4F35C5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 11320 LABs 544 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 11320 LABs 544 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F35C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXMB1G4F35C5N
FPGAs (Field Programmable Gate Array) 5AGXMB1G4F35C5N
Arria V GX Field Programmable Gate Array (FPGA) IC 544 17358848 300000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 17358848 300000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F35C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXMB1G4F35C5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXMB1G4F35C5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F35C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXMB1G4F35C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMB1G4F35C5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGXMB1G4F35C5N 5AGXMB1G4F35C5N-ND 5AGXMB1G4F35C5N 5AGXMB1G4F35C5N 5AGXMB1G4F35C5N 5AGXMB1G4F35C5N 5AGXMB1G4F35C5N
Product Name 622MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 300000 300000 300000
Package Type Other; FBGA Other; 1152-BBGA, FCBGA Exposed Pad Other; 1152-BBGA, FCBGA Exposed Pad Other; 1152-BBGA, FCBGA Exposed Pad
Internal Frequency 800 MHz
User I/Os 544 pins 544 pins 544 pins
Unlock Full Specs
to access all available technical data