Intel Corporation FPGAs (Field Programmable Gate Array) 5AGXMB1G4F31I5N

Description
Arria V GX Field Programmable Gate Array (FPGA) IC 384 17358848 300000 896-BBGA, FCBGA
Request a Quote
Description
Arria V GX Field Programmable Gate Array (FPGA) IC 384 17358848 300000 896-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5AGXMB1G4F31I5N is an FPGA from the Arria V series by Lingto Electronic Limited, featuring 384 I/O pins and housed in a 896FBGA package. This device is designed for high-performance applications, offering a range of electrical characteristics suitable for various operating conditions. It supports multiple configuration schemes, including JTAG and Active Serial, ensuring flexibility in deployment. The FPGA is equipped with advanced transceiver capabilities, allowing for high-speed data transmission and robust core performance specifications. Its programmable I/O features enable customization for specific project requirements. This product is ideal for engineers seeking a versatile and powerful FPGA solution for embedded systems.

Datasheet Summary
Powered by GS/AI

The 5AGXMB1G4F31I5N is an FPGA from the Arria V series by Lingto Electronic Limited, featuring 384 I/O pins and housed in a 896FBGA package. This device is designed for high-performance applications, offering a range of electrical characteristics suitable for various operating conditions. It supports multiple configuration schemes, including JTAG and Active Serial, ensuring flexibility in deployment. The FPGA is equipped with advanced transceiver capabilities, allowing for high-speed data transmission and robust core performance specifications. Its programmable I/O features enable customization for specific project requirements. This product is ideal for engineers seeking a versatile and powerful FPGA solution for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F31I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXMB1G4F31I5N-ND
FPGAs (Field Programmable Gate Array) 5AGXMB1G4F31I5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 384 17358848 300000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 384 17358848 300000 896-BBGA, FCBGA

Buy Now Datasheet
622MHz FPGA Programmable Logic Device - 696-5AGXMB1G4F31I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGXMB1G4F31I5N
622MHz FPGA Programmable Logic Device 696-5AGXMB1G4F31I5N
Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXMB1G4F31I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB1G4F31I5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 300000-Cell, CMOS, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXMB1G4F31I5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB1G4F31I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F31I5N - 764187-5AGXMB1G4F31I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F31I5N
764187-5AGXMB1G4F31I5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F31I5N 764187-5AGXMB1G4F31I5N
Manufacturer: Altera Win Source Part Number: 764187-5AGXMB1G4F31I 5N Series: Arria V GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 896-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.07 V ~ 1.13 V Number of I/O: 384 Number of LABs/CLBs: 14151 Number of Logic Elements/Cells: 300000 Total RAM Bits: 17358848 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FBGA (31x31) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764187-5AGXMB1G4F31I5N
Series: Arria V GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 896-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.07 V ~ 1.13 V
Number of I/O: 384
Number of LABs/CLBs: 14151
Number of Logic Elements/Cells: 300000
Total RAM Bits: 17358848
Categories: Integrated Circuits (ICs)
Manufacturer Package: 896-FBGA (31x31)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F31I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXMB1G4F31I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMB1G4F31I5N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F31I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXMB1G4F31I5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXMB1G4F31I5N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F31I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXMB1G4F31I5N
FPGAs (Field Programmable Gate Array) 5AGXMB1G4F31I5N
Arria V GX Field Programmable Gate Array (FPGA) IC 384 17358848 300000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 384 17358848 300000 896-BBGA, FCBGA

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Arria V GX 11320 LABs 384 IOs - 386-5AGXMB1G4F31I5N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Arria V GX 11320 LABs 384 IOs
386-5AGXMB1G4F31I5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 11320 LABs 384 IOs 386-5AGXMB1G4F31I5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 11320 LABs 384 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 11320 LABs 384 IOs

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGXMB1G4F31I5N-ND 696-5AGXMB1G4F31I5N 764187-5AGXMB1G4F31I5N 5AGXMB1G4F31I5N 5AGXMB1G4F31I5N 5AGXMB1G4F31I5N 386-5AGXMB1G4F31I5N
Product Name FPGAs (Field Programmable Gate Array) 622MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F31I5N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Arria V GX 11320 LABs 384 IOs
Package Type Other; 896-BBGA, FCBGA Other; FBGA Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA
Pins 896
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 300000 300000 300000 300000 300000
Registers 452832
Unlock Full Specs
to access all available technical data