Intel Corporation 670MHz FPGA Programmable Logic Device 5AGXMB1G4F31I3N

Description
Field Programmable Gate Array, 300000 CLBs, 670MHz, PBGA896, 31 MM, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXMB1G4F31I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB1G4F31I3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 300000 CLBs, 670MHz, PBGA896, 31 MM, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXMB1G4F31I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB1G4F31I3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
670MHz FPGA Programmable Logic Device - 696-5AGXMB1G4F31I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
670MHz FPGA Programmable Logic Device
696-5AGXMB1G4F31I3N
670MHz FPGA Programmable Logic Device 696-5AGXMB1G4F31I3N
Field Programmable Gate Array, 300000 CLBs, 670MHz, PBGA896, 31 MM, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXMB1G4F31I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB1G4F31I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 300000 CLBs, 670MHz, PBGA896, 31 MM, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXMB1G4F31I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMB1G4F31I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F31I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXMB1G4F31I3N-ND
FPGAs (Field Programmable Gate Array) 5AGXMB1G4F31I3N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 384 17358848 300000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 384 17358848 300000 896-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F31I3N - 764186-5AGXMB1G4F31I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F31I3N
764186-5AGXMB1G4F31I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F31I3N 764186-5AGXMB1G4F31I3N
Manufacturer: Altera Win Source Part Number: 764186-5AGXMB1G4F31I 3N Series: Arria V GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 896-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.12 V ~ 1.18 V Number of I/O: 384 Number of LABs/CLBs: 14151 Number of Logic Elements/Cells: 300000 Total RAM Bits: 17358848 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FBGA (31x31) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764186-5AGXMB1G4F31I3N
Series: Arria V GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 896-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.12 V ~ 1.18 V
Number of I/O: 384
Number of LABs/CLBs: 14151
Number of Logic Elements/Cells: 300000
Total RAM Bits: 17358848
Categories: Integrated Circuits (ICs)
Manufacturer Package: 896-FBGA (31x31)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F31I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXMB1G4F31I3N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXMB1G4F31I3N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F31I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXMB1G4F31I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMB1G4F31I3N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F31I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXMB1G4F31I3N
FPGAs (Field Programmable Gate Array) 5AGXMB1G4F31I3N
Arria V GX Field Programmable Gate Array (FPGA) IC 384 17358848 300000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 384 17358848 300000 896-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGXMB1G4F31I3N 5AGXMB1G4F31I3N-ND 764186-5AGXMB1G4F31I3N 5AGXMB1G4F31I3N 5AGXMB1G4F31I3N 5AGXMB1G4F31I3N
Product Name 670MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMB1G4F31I3N Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 300000 300000 300000 300000
Registers 452832
Package Type Other; FBGA Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA
Internal Frequency 800 MHz
User I/Os 384 pins 384 pins 384 pins
Unlock Full Specs
to access all available technical data