Arria V GX Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA
FPGA - Field Programmable Gate Array Product overview: 5AGXMA7G4F35I5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA7G4F35I5G can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Intel
Category: Integrated Circuits(ICs)
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TJ)
Mounting Style: SMD/SMT
IC FPGA 544 I/O 1152FBGA
IC FPGA 544 I/O 1152FBGA
Arria V GX Field Programmable Gate Array (FPGA) IC 544 15470592 242000 1152-BBGA, FCBGA
IC FPGA 544 I/O 1152FBGA
FPGA - Field Programmable Gate Array
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 5AGXMA7G4F35I5G-ND | 696-5AGXMA7G4F35I5G | 5AGXMA7G4F35I5G | 5AGXMA7G4F35I5G | 5AGXMA7G4F35I5G | 5AGXMA7G4F35I5G | 5AGXMA7G4F35I5G | |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits(ICs) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 1152-BBGA, FCBGA | Other; Tray | Other; 1152-BBGA, FCBGA | Other; 1152-BBGA, FCBGA | ||||
| Pins | 1152 | |||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| User I/Os | 544 pins | 544 pins | 544 pins |