Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA7G4F31C4N

Description
Win Source Part Number: 1377533-5AGXMA7G4F31 C4N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria V GX Package: Tray Product Status: Obsolete Package / Case: 896-BBGA, FCBGA Supplier Device Package: 896-FBGA (31x31) Base Product Number: 5AGXMA7 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A2C Voltage - Supply: 1.07V ~ 1.13V Number of Logic Elements/Cells: 242000 Total RAM Bits: 15470592 Number of I/O: 384 Number of LABs/CLBs: 11460
Request a Quote Datasheet
Description
Win Source Part Number: 1377533-5AGXMA7G4F31 C4N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria V GX Package: Tray Product Status: Obsolete Package / Case: 896-BBGA, FCBGA Supplier Device Package: 896-FBGA (31x31) Base Product Number: 5AGXMA7 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A2C Voltage - Supply: 1.07V ~ 1.13V Number of Logic Elements/Cells: 242000 Total RAM Bits: 15470592 Number of I/O: 384 Number of LABs/CLBs: 11460
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1377533-5AGXMA7G4F31C4N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1377533-5AGXMA7G4F31C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1377533-5AGXMA7G4F31C4N
Win Source Part Number: 1377533-5AGXMA7G4F31 C4N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria V GX Package: Tray Product Status: Obsolete Package / Case: 896-BBGA, FCBGA Supplier Device Package: 896-FBGA (31x31) Base Product Number: 5AGXMA7 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A2C Voltage - Supply: 1.07V ~ 1.13V Number of Logic Elements/Cells: 242000 Total RAM Bits: 15470592 Number of I/O: 384 Number of LABs/CLBs: 11460

Win Source Part Number: 1377533-5AGXMA7G4F31C4N
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Arria V GX
Package: Tray
Product Status: Obsolete
Package / Case: 896-BBGA, FCBGA
Supplier Device Package: 896-FBGA (31x31)
Base Product Number: 5AGXMA7
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A2C
Voltage - Supply: 1.07V ~ 1.13V
Number of Logic Elements/Cells: 242000
Total RAM Bits: 15470592
Number of I/O: 384
Number of LABs/CLBs: 11460

Buy Now Datasheet
670MHz FPGA Programmable Logic Device - 696-5AGXMA7G4F31C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
670MHz FPGA Programmable Logic Device
696-5AGXMA7G4F31C4N
670MHz FPGA Programmable Logic Device 696-5AGXMA7G4F31C4N
Field Programmable Gate Array, 670MHz, 242000-Cell, CMOS, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXMA7G4F31C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA7G4F31C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 670MHz, 242000-Cell, CMOS, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXMA7G4F31C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA7G4F31C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMA7G4F31C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXMA7G4F31C4N-ND
FPGAs (Field Programmable Gate Array) 5AGXMA7G4F31C4N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 384 15470592 242000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 384 15470592 242000 896-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA7G4F31C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA7G4F31C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA7G4F31C4N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGXMA7G4F31C4N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGXMA7G4F31C4N
FPGAs (Field Programmable Gate Array) 5AGXMA7G4F31C4N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMA7G4F31C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXMA7G4F31C4N
FPGAs (Field Programmable Gate Array) 5AGXMA7G4F31C4N
Arria V GX Field Programmable Gate Array (FPGA) IC 384 15470592 242000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 384 15470592 242000 896-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA7G4F31C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA7G4F31C4N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA7G4F31C4N
IC FPGA 384 I/O 896FBGA

IC FPGA 384 I/O 896FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1377533-5AGXMA7G4F31C4N 696-5AGXMA7G4F31C4N 5AGXMA7G4F31C4N-ND 5AGXMA7G4F31C4N 5AGXMA7G4F31C4N 5AGXMA7G4F31C4N 5AGXMA7G4F31C4N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 670MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 242000 242000 242000 242000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.13V Other Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V
Package Type Other; FBGA Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details