Win Source Part Number: 1023520-5AGXMA5G6F35
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 544
Number of LABs/CLBs: 8962
Number of Logic Elements/Cells: 190000
Total RAM Bits: 13284352
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 1152-BBGA, FCBGA Exposed Pad
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 965921
Base Product Number: 5AGXMA5
Product Status: Obsolete
FPGA, 800MHz, 190K Cells, 3.125Gbps, 544 I/Os, FBGA Product overview: 5AGXMA5G6F35C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA5G6F35C6N can be used for catalog matching and distributor lookup.
Arria V GX Field Programmable Gate Array (FPGA) IC 544 13284352 190000 1152-BBGA, FCBGA Exposed Pad
IC FPGA 544 I/O 1152FBGA
IC FPGA 544 I/O 1152FBGA
IC FPGA 544 I/O 1152FBGA
Arria V GX Field Programmable Gate Array (FPGA) IC 544 13284352 190000 1152-BBGA, FCBGA Exposed Pad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1023520-5AGXMA5G6F35C6N | 696-5AGXMA5G6F35C6N | 5AGXMA5G6F35C6N-ND | 5AGXMA5G6F35C6N | 5AGXMA5G6F35C6N | 5AGXMA5G6F35C6N | 5AGXMA5G6F35C6N |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | 800MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 190000 | 190000 | 190000 | 190000 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.07V ~ 1.13V | Other; 1.13V | Other | Other; 1.07V ~ 1.13V | Other; 1.07V ~ 1.13V | ||
| Registers | 286792 | ||||||
| Package Type | Other; FBGA | Other; 1152-BBGA, FCBGA Exposed Pad | Other; 1152-BBGA, FCBGA Exposed Pad | Other; 1152-BBGA, FCBGA Exposed Pad |