Intel Corporation FPGA Programmable Logic Device 5AGXMA5G4F35C5G

Description
FPGA - Field Programmable Gate Array Product overview: 5AGXMA5G4F35C5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA5G4F35C5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: 5AGXMA5G4F35C5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA5G4F35C5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-5AGXMA5G4F35C5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-5AGXMA5G4F35C5G
FPGA Programmable Logic Device 696-5AGXMA5G4F35C5G
FPGA - Field Programmable Gate Array Product overview: 5AGXMA5G4F35C5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA5G4F35C5G can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 5AGXMA5G4F35C5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA5G4F35C5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Product Status: Active Number of LABs/CLBs: 8962 Operating Temperature: 0°C ~ 85°C (TJ) Package / Case: Supplier Device Package Voltage - Supply: 1.07V ~ 1.13V Mounting Type: Surface Mount

Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Product Status: Active
Number of LABs/CLBs: 8962
Operating Temperature: 0°C ~ 85°C (TJ)
Package / Case: Supplier Device Package
Voltage - Supply: 1.07V ~ 1.13V
Mounting Type: Surface Mount

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMA5G4F35C5G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXMA5G4F35C5G-ND
FPGAs (Field Programmable Gate Array) 5AGXMA5G4F35C5G-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 544 13284352 190000 1152-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 544 13284352 190000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA5G4F35C5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA5G4F35C5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA5G4F35C5G
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGXMA5G4F35C5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXMA5G4F35C5G
FPGAs (Field Programmable Gate Array) 5AGXMA5G4F35C5G
Arria V GX Field Programmable Gate Array (FPGA) IC 544 13284352 190000 1152-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 544 13284352 190000 1152-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA5G4F35C5G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA5G4F35C5G
Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA5G4F35C5G
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXMA5G4F35C5G
FPGA - Field Programmable Gate Array 5AGXMA5G4F35C5G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGXMA5G4F35C5G 5AGXMA5G4F35C5G-ND 5AGXMA5G4F35C5G 5AGXMA5G4F35C5G 5AGXMA5G4F35C5G 5AGXMA5G4F35C5G
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; Tray Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
User I/Os 544 pins 544 pins 544 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.1 V Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC256-1X - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 191 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details