Intel Corporation 1.1V FPGA Programmable Logic Device 5AGXMA5D4F27C4G

Description
FPGA Arria® V GT Family 190000 Cells 28nm Technology 1.1V 672-Pin FC-FBGA Tray Product overview: 5AGXMA5D4F27C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA5D4F27C4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Arria® V GT Family 190000 Cells 28nm Technology 1.1V 672-Pin FC-FBGA Tray Product overview: 5AGXMA5D4F27C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA5D4F27C4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1V FPGA Programmable Logic Device - 696-5AGXMA5D4F27C4G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5AGXMA5D4F27C4G
1.1V FPGA Programmable Logic Device 696-5AGXMA5D4F27C4G
FPGA Arria® V GT Family 190000 Cells 28nm Technology 1.1V 672-Pin FC-FBGA Tray Product overview: 5AGXMA5D4F27C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA5D4F27C4G can be used for catalog matching and distributor lookup.

FPGA Arria® V GT Family 190000 Cells 28nm Technology 1.1V 672-Pin FC-FBGA Tray Product overview: 5AGXMA5D4F27C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA5D4F27C4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1009988-5AGXMA5D4F27C4G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1009988-5AGXMA5D4F27C4G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1009988-5AGXMA5D4F27C4G
Win Source Part Number: 1009988-5AGXMA5D4F27 C4G Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 40 Mounting: SMD (SMT) Number of I/O: 336 Number of LABs/CLBs: 8962 Number of Logic Elements/Cells: 190000 Total RAM Bits: 13284352 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 970566

Win Source Part Number: 1009988-5AGXMA5D4F27C4G
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 336
Number of LABs/CLBs: 8962
Number of Logic Elements/Cells: 190000
Total RAM Bits: 13284352
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 672-BBGA, FCBGA
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 970566

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMA5D4F27C4G-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXMA5D4F27C4G-ND
FPGAs (Field Programmable Gate Array) 5AGXMA5D4F27C4G-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 336 13284352 190000 672-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 336 13284352 190000 672-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXMA5D4F27C4G
FPGA - Field Programmable Gate Array 5AGXMA5D4F27C4G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA5D4F27C4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA5D4F27C4G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA5D4F27C4G
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA5D4F27C4G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA5D4F27C4G
Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA5D4F27C4G
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMA5D4F27C4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXMA5D4F27C4G
FPGAs (Field Programmable Gate Array) 5AGXMA5D4F27C4G
Arria V GX Field Programmable Gate Array (FPGA) IC 336 13284352 190000 672-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 336 13284352 190000 672-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGXMA5D4F27C4G 1009988-5AGXMA5D4F27C4G 5AGXMA5D4F27C4G-ND 5AGXMA5D4F27C4G 5AGXMA5D4F27C4G 5AGXMA5D4F27C4G 5AGXMA5D4F27C4G
Product Name 1.1V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 672-BBGA, FCBGA Other; 672-BBGA, FCBGA
Pins 672 672
Internal Frequency 1050 MHz
User I/Os 336 pins 336 pins 336 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details