Intel Corporation 670MHz FPGA Programmable Logic Device 5AGXMA3D4F31I3N

Description
Field Programmable Gate Array, 670MHz, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXMA3D4F31I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA3D4F31I3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 670MHz, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXMA3D4F31I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA3D4F31I3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
670MHz FPGA Programmable Logic Device - 696-5AGXMA3D4F31I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
670MHz FPGA Programmable Logic Device
696-5AGXMA3D4F31I3N
670MHz FPGA Programmable Logic Device 696-5AGXMA3D4F31I3N
Field Programmable Gate Array, 670MHz, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXMA3D4F31I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA3D4F31I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 670MHz, PBGA896, ROHS COMPLIANT, FBGA-896 Product overview: 5AGXMA3D4F31I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA3D4F31I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F31I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXMA3D4F31I3N-ND
FPGAs (Field Programmable Gate Array) 5AGXMA3D4F31I3N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 416 11746304 156000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 416 11746304 156000 896-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F31I3N - 197847-5AGXMA3D4F31I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F31I3N
197847-5AGXMA3D4F31I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F31I3N 197847-5AGXMA3D4F31I3N
Manufacturer: Altera Win Source Part Number: 197847-5AGXMA3D4F31I 3N Mounting: SMD (SMT) Number of I/O: 416 Number of LABs/CLBs: 7362 Number of Logic Elements/Cells: 156000 Total RAM Bits: 11746304 Family Name: 5AGXA3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 896-FBGA (31x31) Supply Voltage - Operating: 1.12 V to 1.18 V Alternative Parts (Cross-Reference): A3PE3000L-1FG896I; A3P600L-FG896I; A3P600L-1FG896I; A3P600L-FG896YI; ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 197847-5AGXMA3D4F31I3N
Mounting: SMD (SMT)
Number of I/O: 416
Number of LABs/CLBs: 7362
Number of Logic Elements/Cells: 156000
Total RAM Bits: 11746304
Family Name: 5AGXA3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 896-FBGA (31x31)
Supply Voltage - Operating: 1.12 V to 1.18 V
Alternative Parts (Cross-Reference): A3PE3000L-1FG896I; A3P600L-FG896I; A3P600L-1FG896I; A3P600L-FG896YI;
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F31I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA3D4F31I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA3D4F31I3N
IC FPGA 416 I/O 896FBGA

IC FPGA 416 I/O 896FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F31I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA3D4F31I3N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA3D4F31I3N
IC FPGA 416 I/O 896FBGA

IC FPGA 416 I/O 896FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXMA3D4F31I3N
FPGA - Field Programmable Gate Array 5AGXMA3D4F31I3N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 58900 LABs 416 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 58900 LABs 416 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F31I3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGXMA3D4F31I3N
FPGAs (Field Programmable Gate Array) 5AGXMA3D4F31I3N
IC FPGA 416 I/O 896FBGA

IC FPGA 416 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F31I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXMA3D4F31I3N
FPGAs (Field Programmable Gate Array) 5AGXMA3D4F31I3N
Arria V GX Field Programmable Gate Array (FPGA) IC 416 11746304 156000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 416 11746304 156000 896-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGXMA3D4F31I3N 5AGXMA3D4F31I3N-ND 197847-5AGXMA3D4F31I3N 5AGXMA3D4F31I3N 5AGXMA3D4F31I3N 5AGXMA3D4F31I3N 5AGXMA3D4F31I3N 5AGXMA3D4F31I3N
Product Name 670MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F31I3N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 156000 156000 156000 156000
Package Type Other; FBGA Other; 896-BBGA, FCBGA Other; 896-FBGA (31x31) Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA
Internal Frequency 800 MHz
User I/Os 416 pins 416 pins 416 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484I8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details