Intel Corporation Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27I5G

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Product Status: Active Number of LABs/CLBs: 7362 Number of Logic Elements/Cells: 156000 Total RAM Bits: 11746304 Number of I/O: 336 Voltage - Supply: 1.07V ~ 1.13V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Product Status: Active Number of LABs/CLBs: 7362 Number of Logic Elements/Cells: 156000 Total RAM Bits: 11746304 Number of I/O: 336 Voltage - Supply: 1.07V ~ 1.13V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Alternative Parts (Cross-Reference): Cross Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Product Status: Active Number of LABs/CLBs: 7362 Number of Logic Elements/Cells: 156000 Total RAM Bits: 11746304 Number of I/O: 336 Voltage - Supply: 1.07V ~ 1.13V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Product Status: Active
Number of LABs/CLBs: 7362
Number of Logic Elements/Cells: 156000
Total RAM Bits: 11746304
Number of I/O: 336
Voltage - Supply: 1.07V ~ 1.13V

Buy Now Datasheet
1.1V FPGA Programmable Logic Device - 696-5AGXMA3D4F27I5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1V FPGA Programmable Logic Device
696-5AGXMA3D4F27I5G
1.1V FPGA Programmable Logic Device 696-5AGXMA3D4F27I5G
FPGA Arria® V GX Family 156000 Cells 28nm Technology 1.1V 672-Pin FC-FBGA Tray Product overview: 5AGXMA3D4F27I5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA3D4F27I5G can be used for catalog matching and distributor lookup.

FPGA Arria® V GX Family 156000 Cells 28nm Technology 1.1V 672-Pin FC-FBGA Tray Product overview: 5AGXMA3D4F27I5G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA3D4F27I5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F27I5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXMA3D4F27I5G
FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27I5G
Arria V GX Field Programmable Gate Array (FPGA) IC 336 11746304 156000 672-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 336 11746304 156000 672-BBGA, FCBGA

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA3D4F27I5G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27I5G
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F27I5G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA3D4F27I5G
Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27I5G
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXMA3D4F27I5G
FPGA - Field Programmable Gate Array 5AGXMA3D4F27I5G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F27I5G - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGXMA3D4F27I5G
FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27I5G
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGXMA3D4F27I5G 5AGXMA3D4F27I5G 5AGXMA3D4F27I5G 5AGXMA3D4F27I5G 5AGXMA3D4F27I5G 5AGXMA3D4F27I5G
Product Name Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) 1.1V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 156000 156000 156000
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.1 V Other; 1.07V ~ 1.13V Other Other; 1.07V ~ 1.13V
Package Type Other; Tray Other; 672-BBGA, FCBGA Other; 672-BBGA, FCBGA
Pins 672
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details