Intel Corporation FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27I3N

Description
Arria V GX Field Programmable Gate Array (FPGA) IC 336 11746304 156000 672-BBGA, FCBGA
Request a Quote Datasheet
Description
Arria V GX Field Programmable Gate Array (FPGA) IC 336 11746304 156000 672-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F27I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXMA3D4F27I3N-ND
FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27I3N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 336 11746304 156000 672-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 336 11746304 156000 672-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1012446-5AGXMA3D4F27I3N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1012446-5AGXMA3D4F27I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1012446-5AGXMA3D4F27I3N
Win Source Part Number: 1012446-5AGXMA3D4F27 I3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 40 Mounting: SMD (SMT) Number of I/O: 336 Number of LABs/CLBs: 7362 Number of Logic Elements/Cells: 156000 Total RAM Bits: 11746304 Voltage - Supply: 1.12V ~ 1.18V Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 968142 Base Product Number: 5AGXMA3 Product Status: Obsolete

Win Source Part Number: 1012446-5AGXMA3D4F27I3N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 336
Number of LABs/CLBs: 7362
Number of Logic Elements/Cells: 156000
Total RAM Bits: 11746304
Voltage - Supply: 1.12V ~ 1.18V
Package / Case: 672-BBGA, FCBGA
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 968142
Base Product Number: 5AGXMA3
Product Status: Obsolete

Buy Now Datasheet
670MHz FPGA Programmable Logic Device - 696-5AGXMA3D4F27I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
670MHz FPGA Programmable Logic Device
696-5AGXMA3D4F27I3N
670MHz FPGA Programmable Logic Device 696-5AGXMA3D4F27I3N
Field Programmable Gate Array, 670MHz, PBGA672, ROHS COMPLIANT, FBGA-672 Product overview: 5AGXMA3D4F27I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA3D4F27I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 670MHz, PBGA672, ROHS COMPLIANT, FBGA-672 Product overview: 5AGXMA3D4F27I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA3D4F27I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F27I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXMA3D4F27I3N
FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27I3N
Arria V GX Field Programmable Gate Array (FPGA) IC 336 11746304 156000 672-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 336 11746304 156000 672-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F27I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA3D4F27I3N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27I3N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F27I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA3D4F27I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27I3N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGXMA3D4F27I3N-ND 1012446-5AGXMA3D4F27I3N 696-5AGXMA3D4F27I3N 5AGXMA3D4F27I3N 5AGXMA3D4F27I3N 5AGXMA3D4F27I3N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 670MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA, FCBGA Other; FBGA Other; 672-BBGA, FCBGA
Pins 672
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 156000 156000 156000 156000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-2N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details