Intel Corporation 622MHz FPGA Programmable Logic Device 5AGXMA3D4F27C5N

Description
Field Programmable Gate Array, 622MHz, 149430-Cell, CMOS, PBGA672, ROHS COMPLIANT, FBGA-672 Product overview: 5AGXMA3D4F27C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA3D4F27C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 622MHz, 149430-Cell, CMOS, PBGA672, ROHS COMPLIANT, FBGA-672 Product overview: 5AGXMA3D4F27C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA3D4F27C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
622MHz FPGA Programmable Logic Device - 696-5AGXMA3D4F27C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
622MHz FPGA Programmable Logic Device
696-5AGXMA3D4F27C5N
622MHz FPGA Programmable Logic Device 696-5AGXMA3D4F27C5N
Field Programmable Gate Array, 622MHz, 149430-Cell, CMOS, PBGA672, ROHS COMPLIANT, FBGA-672 Product overview: 5AGXMA3D4F27C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA3D4F27C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 622MHz, 149430-Cell, CMOS, PBGA672, ROHS COMPLIANT, FBGA-672 Product overview: 5AGXMA3D4F27C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 622MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 622MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA3D4F27C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1355216-5AGXMA3D4F27C5N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1355216-5AGXMA3D4F27C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1355216-5AGXMA3D4F27C5N
Win Source Part Number: 1355216-5AGXMA3D4F27 C5N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria V GX Package: Tray Product Status: Obsolete Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA (27x27) Base Product Number: 5AGXMA3 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A2C Voltage - Supply: 1.07V ~ 1.13V Number of Logic Elements/Cells: 156000 Total RAM Bits: 11746304 Number of I/O: 336 Number of LABs/CLBs: 7362

Win Source Part Number: 1355216-5AGXMA3D4F27C5N
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Arria V GX
Package: Tray
Product Status: Obsolete
Package / Case: 672-BBGA, FCBGA
Supplier Device Package: 672-FBGA (27x27)
Base Product Number: 5AGXMA3
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A2C
Voltage - Supply: 1.07V ~ 1.13V
Number of Logic Elements/Cells: 156000
Total RAM Bits: 11746304
Number of I/O: 336
Number of LABs/CLBs: 7362

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F27C5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXMA3D4F27C5N-ND
FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27C5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 336 11746304 156000 672-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 336 11746304 156000 672-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F27C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA3D4F27C5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27C5N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F27C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA3D4F27C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27C5N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site
FPGA - Field Programmable Gate Array FPGA - Arria V GX 5890 LABS 336 IOs - 386-5AGXMA3D4F27C5N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Arria V GX 5890 LABS 336 IOs
386-5AGXMA3D4F27C5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 5890 LABS 336 IOs 386-5AGXMA3D4F27C5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 5890 LABS 336 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 5890 LABS 336 IOs

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F27C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXMA3D4F27C5N
FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27C5N
Arria V GX Field Programmable Gate Array (FPGA) IC 336 11746304 156000 672-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 336 11746304 156000 672-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGXMA3D4F27C5N 1355216-5AGXMA3D4F27C5N 5AGXMA3D4F27C5N-ND 5AGXMA3D4F27C5N 5AGXMA3D4F27C5N 386-5AGXMA3D4F27C5N 5AGXMA3D4F27C5N
Product Name 622MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Arria V GX 5890 LABS 336 IOs FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 156000 156000 156000 156000 156000
Package Type Other; FBGA Other; 672-BBGA, FCBGA Other; 672-BBGA, FCBGA Other; 672-BBGA, FCBGA
Internal Frequency 800 MHz 622 MHz
User I/Os 336 pins 336 pins 336 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC240-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 174 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details