Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27C4N

Description
Win Source Part Number: 1030240-5AGXMA3D4F27 C4N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 40 Mounting: SMD (SMT) Number of I/O: 336 Number of LABs/CLBs: 7362 Number of Logic Elements/Cells: 156000 Total RAM Bits: 11746304 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): 5AGXBA3D4F27C5N; 5AGXMA3D6F27C6N; 5AGXMA5D6F27C6N; ECCN: 3A001A2C Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 967812 Base Product Number: 5AGXMA3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1030240-5AGXMA3D4F27 C4N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 40 Mounting: SMD (SMT) Number of I/O: 336 Number of LABs/CLBs: 7362 Number of Logic Elements/Cells: 156000 Total RAM Bits: 11746304 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): 5AGXBA3D4F27C5N; 5AGXMA3D6F27C6N; 5AGXMA5D6F27C6N; ECCN: 3A001A2C Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 967812 Base Product Number: 5AGXMA3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1030240-5AGXMA3D4F27C4N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1030240-5AGXMA3D4F27C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1030240-5AGXMA3D4F27C4N
Win Source Part Number: 1030240-5AGXMA3D4F27 C4N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 40 Mounting: SMD (SMT) Number of I/O: 336 Number of LABs/CLBs: 7362 Number of Logic Elements/Cells: 156000 Total RAM Bits: 11746304 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): 5AGXBA3D4F27C5N; 5AGXMA3D6F27C6N; 5AGXMA5D6F27C6N; ECCN: 3A001A2C Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 967812 Base Product Number: 5AGXMA3 Product Status: Obsolete

Win Source Part Number: 1030240-5AGXMA3D4F27C4N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 336
Number of LABs/CLBs: 7362
Number of Logic Elements/Cells: 156000
Total RAM Bits: 11746304
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 672-BBGA, FCBGA
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): 5AGXBA3D4F27C5N; 5AGXMA3D6F27C6N; 5AGXMA5D6F27C6N;
ECCN: 3A001A2C
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 967812
Base Product Number: 5AGXMA3
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F27C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXMA3D4F27C4N-ND
FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27C4N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 336 11746304 156000 672-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 336 11746304 156000 672-BBGA, FCBGA

Buy Now Datasheet
670MHz FPGA Programmable Logic Device - 696-5AGXMA3D4F27C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
670MHz FPGA Programmable Logic Device
696-5AGXMA3D4F27C4N
670MHz FPGA Programmable Logic Device 696-5AGXMA3D4F27C4N
Field Programmable Gate Array, 670MHz, 149430-Cell, CMOS, PBGA672, ROHS COMPLIANT, FBGA-672 Product overview: 5AGXMA3D4F27C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA3D4F27C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 670MHz, 149430-Cell, CMOS, PBGA672, ROHS COMPLIANT, FBGA-672 Product overview: 5AGXMA3D4F27C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXMA3D4F27C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F27C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA3D4F27C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27C4N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F27C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA3D4F27C4N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27C4N
IC FPGA 336 I/O 672FBGA

IC FPGA 336 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMA3D4F27C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXMA3D4F27C4N
FPGAs (Field Programmable Gate Array) 5AGXMA3D4F27C4N
Arria V GX Field Programmable Gate Array (FPGA) IC 336 11746304 156000 672-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 336 11746304 156000 672-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1030240-5AGXMA3D4F27C4N 5AGXMA3D4F27C4N-ND 696-5AGXMA3D4F27C4N 5AGXMA3D4F27C4N 5AGXMA3D4F27C4N 5AGXMA3D4F27C4N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) 670MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 156000 156000 156000 156000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.13V Other Other; 1.07V ~ 1.13V
Package Type Other; 672-BBGA, FCBGA Other; FBGA Other; 672-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details