Intel Corporation FPGAs (Field Programmable Gate Array) 5AGXFB7H4F35C4N

Description
Arria V GX Field Programmable Gate Array (FPGA) IC 544 27695104 504000 1152-BBGA, FCBGA Exposed Pad
Request a Quote Datasheet
Description
Arria V GX Field Programmable Gate Array (FPGA) IC 544 27695104 504000 1152-BBGA, FCBGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5AGXFB7H4F35C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXFB7H4F35C4N-ND
FPGAs (Field Programmable Gate Array) 5AGXFB7H4F35C4N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 544 27695104 504000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 27695104 504000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
670MHz FPGA Programmable Logic Device - 696-5AGXFB7H4F35C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
670MHz FPGA Programmable Logic Device
696-5AGXFB7H4F35C4N
670MHz FPGA Programmable Logic Device 696-5AGXFB7H4F35C4N
Field Programmable Gate Array, 670MHz, 503500-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXFB7H4F35C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB7H4F35C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 670MHz, 503500-Cell, CMOS, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXFB7H4F35C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB7H4F35C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1192135-5AGXFB7H4F35C4N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1192135-5AGXFB7H4F35C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1192135-5AGXFB7H4F35C4N
Win Source Part Number: 1192135-5AGXFB7H4F35 C4N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 544 Number of LABs/CLBs: 23780 Number of Logic Elements/Cells: 504000 Total RAM Bits: 27695104 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1152-BBGA, FCBGA Exposed Pad Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 967807 Base Product Number: 5AGXFB7 Product Status: Obsolete

Win Source Part Number: 1192135-5AGXFB7H4F35C4N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 544
Number of LABs/CLBs: 23780
Number of Logic Elements/Cells: 504000
Total RAM Bits: 27695104
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 1152-BBGA, FCBGA Exposed Pad
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 967807
Base Product Number: 5AGXFB7
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXFB7H4F35C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXFB7H4F35C4N
FPGAs (Field Programmable Gate Array) 5AGXFB7H4F35C4N
Arria V GX Field Programmable Gate Array (FPGA) IC 544 27695104 504000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 27695104 504000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB7H4F35C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB7H4F35C4N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB7H4F35C4N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB7H4F35C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB7H4F35C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB7H4F35C4N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXFB7H4F35C4N
FPGA - Field Programmable Gate Array 5AGXFB7H4F35C4N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 19024 LABs 544 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 19024 LABs 544 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGXFB7H4F35C4N-ND 696-5AGXFB7H4F35C4N 1192135-5AGXFB7H4F35C4N 5AGXFB7H4F35C4N 5AGXFB7H4F35C4N 5AGXFB7H4F35C4N 5AGXFB7H4F35C4N
Product Name FPGAs (Field Programmable Gate Array) 670MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-BBGA, FCBGA Exposed Pad Other; FBGA Other; 1152-BBGA, FCBGA Exposed Pad
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 504000 504000 504000 504000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90220
User I/Os 538 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details