Intel Corporation FPGAs (Field Programmable Gate Array) 5AGXFB5K6F40C6N

Description
Arria V GX Field Programmable Gate Array (FPGA) IC 704 23625728 420000 1517-BBGA
Request a Quote Datasheet
Description
Arria V GX Field Programmable Gate Array (FPGA) IC 704 23625728 420000 1517-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5AGXFB5K6F40C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXFB5K6F40C6N-ND
FPGAs (Field Programmable Gate Array) 5AGXFB5K6F40C6N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 704 23625728 420000 1517-BBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 704 23625728 420000 1517-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1217150-5AGXFB5K6F40C6N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1217150-5AGXFB5K6F40C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1217150-5AGXFB5K6F40C6N
Win Source Part Number: 1217150-5AGXFB5K6F40 C6N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 704 Number of LABs/CLBs: 19811 Number of Logic Elements/Cells: 420000 Total RAM Bits: 23625728 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1517-BBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 965640 Base Product Number: 5AGXFB5 Product Status: Obsolete

Win Source Part Number: 1217150-5AGXFB5K6F40C6N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 21
Mounting: SMD (SMT)
Number of I/O: 704
Number of LABs/CLBs: 19811
Number of Logic Elements/Cells: 420000
Total RAM Bits: 23625728
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 1517-BBGA
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 965640
Base Product Number: 5AGXFB5
Product Status: Obsolete

Buy Now Datasheet
500MHz FPGA Programmable Logic Device - 696-5AGXFB5K6F40C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz FPGA Programmable Logic Device
696-5AGXFB5K6F40C6N
500MHz FPGA Programmable Logic Device 696-5AGXFB5K6F40C6N
Field Programmable Gate Array, 500MHz, 420000-Cell, CMOS, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGXFB5K6F40C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB5K6F40C6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 500MHz, 420000-Cell, CMOS, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGXFB5K6F40C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB5K6F40C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB5K6F40C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB5K6F40C6N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB5K6F40C6N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXFB5K6F40C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXFB5K6F40C6N
FPGAs (Field Programmable Gate Array) 5AGXFB5K6F40C6N
Arria V GX Field Programmable Gate Array (FPGA) IC 704 23625728 420000 1517-BBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 704 23625728 420000 1517-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB5K6F40C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB5K6F40C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB5K6F40C6N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXFB5K6F40C6N
FPGA - Field Programmable Gate Array 5AGXFB5K6F40C6N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 15849 LABs 704 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 15849 LABs 704 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGXFB5K6F40C6N-ND 1217150-5AGXFB5K6F40C6N 696-5AGXFB5K6F40C6N 5AGXFB5K6F40C6N 5AGXFB5K6F40C6N 5AGXFB5K6F40C6N 5AGXFB5K6F40C6N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 500MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1517-BBGA Other; FBGA Other; 1517-BBGA
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 420000 420000 420000 420000
Unlock Full Specs
to access all available technical data