Intel Corporation 670MHz FPGA Programmable Logic Device 5AGXFB5K4F40I3N

Description
Field Programmable Gate Array, 670MHz, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGXFB5K4F40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB5K4F40I3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 670MHz, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGXFB5K4F40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB5K4F40I3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
670MHz FPGA Programmable Logic Device - 696-5AGXFB5K4F40I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
670MHz FPGA Programmable Logic Device
696-5AGXFB5K4F40I3N
670MHz FPGA Programmable Logic Device 696-5AGXFB5K4F40I3N
Field Programmable Gate Array, 670MHz, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGXFB5K4F40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB5K4F40I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 670MHz, PBGA1517, ROHS COMPLIANT, FBGA-1517 Product overview: 5AGXFB5K4F40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB5K4F40I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXFB5K4F40I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXFB5K4F40I3N-ND
FPGAs (Field Programmable Gate Array) 5AGXFB5K4F40I3N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 704 23625728 420000 1517-BBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 704 23625728 420000 1517-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB5K4F40I3N - 856698-5AGXFB5K4F40I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB5K4F40I3N
856698-5AGXFB5K4F40I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB5K4F40I3N 856698-5AGXFB5K4F40I3N
Manufacturer: Intel Win Source Part Number: 856698-5AGXFB5K4F40I 3N Series: Arria V GX Features: series Field Programmable Gate Array (FPGA) IC 704 23625728 420000 Package: Tray Number of I/O: 704 Part Status: Obsolete Family Name: 5AGXFB5 Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 856698-5AGXFB5K4F40I3N
Series: Arria V GX
Features: series Field Programmable Gate Array (FPGA) IC 704 23625728 420000
Package: Tray
Number of I/O: 704
Part Status: Obsolete
Family Name: 5AGXFB5
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXFB5K4F40I3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGXFB5K4F40I3N
FPGAs (Field Programmable Gate Array) 5AGXFB5K4F40I3N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXFB5K4F40I3N
FPGA - Field Programmable Gate Array 5AGXFB5K4F40I3N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 15849 LABS 704 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 15849 LABS 704 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB5K4F40I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB5K4F40I3N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB5K4F40I3N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB5K4F40I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB5K4F40I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB5K4F40I3N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 5AGXFB5K4F40I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXFB5K4F40I3N
FPGAs (Field Programmable Gate Array) 5AGXFB5K4F40I3N
Arria V GX Field Programmable Gate Array (FPGA) IC 704 23625728 420000 1517-BBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 704 23625728 420000 1517-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGXFB5K4F40I3N 5AGXFB5K4F40I3N-ND 856698-5AGXFB5K4F40I3N 5AGXFB5K4F40I3N 5AGXFB5K4F40I3N 5AGXFB5K4F40I3N 5AGXFB5K4F40I3N 5AGXFB5K4F40I3N
Product Name 670MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB5K4F40I3N FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 420000 420000 420000
Package Type Other; FBGA Other; 1517-BBGA Other; 1517-BBGA Other; 1517-BBGA
Internal Frequency 800 MHz
User I/Os 704 pins 704 pins 704 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636ARC208-4 - 870619-EPF8636ARC208-4 - Win Source Electronics
Specs
Package Type QFP; Other; 208-RQFP (28x28)
Logic Family CMOS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details