Intel Corporation 670MHz FPGA Programmable Logic Device 5AGXFB5H4F35I3N

Description
Field Programmable Gate Array, 670MHz, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXFB5H4F35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB5H4F35I3N can be used for catalog matching and distributor lookup.
Request a Quote
Description
Field Programmable Gate Array, 670MHz, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXFB5H4F35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB5H4F35I3N can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5AGXFB5H4F35I3N is a member of the Arria V FPGA family from Quarktwin Technology Ltd. This FPGA features a high-performance architecture suitable for a variety of applications, including digital signal processing, communications, and video processing. It offers a significant number of logic elements, memory blocks, and high-speed transceivers, making it capable of handling complex designs. The device supports multiple configuration options, including JTAG and serial configurations, which facilitate easy integration into existing systems. Additionally, it is designed to operate under a range of environmental conditions, ensuring reliability in various applications. The 5AGXFB5H4F35I3N is suitable for engineers looking for a flexible and powerful FPGA solution for their projects.

Datasheet Summary
Powered by GS/AI

The 5AGXFB5H4F35I3N is a member of the Arria V FPGA family from Quarktwin Technology Ltd. This FPGA features a high-performance architecture suitable for a variety of applications, including digital signal processing, communications, and video processing. It offers a significant number of logic elements, memory blocks, and high-speed transceivers, making it capable of handling complex designs. The device supports multiple configuration options, including JTAG and serial configurations, which facilitate easy integration into existing systems. Additionally, it is designed to operate under a range of environmental conditions, ensuring reliability in various applications. The 5AGXFB5H4F35I3N is suitable for engineers looking for a flexible and powerful FPGA solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
670MHz FPGA Programmable Logic Device - 696-5AGXFB5H4F35I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
670MHz FPGA Programmable Logic Device
696-5AGXFB5H4F35I3N
670MHz FPGA Programmable Logic Device 696-5AGXFB5H4F35I3N
Field Programmable Gate Array, 670MHz, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXFB5H4F35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB5H4F35I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 670MHz, PBGA1152, ROHS COMPLIANT, FBGA-1152 Product overview: 5AGXFB5H4F35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 670MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 670MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB5H4F35I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB5H4F35I3N - 764182-5AGXFB5H4F35I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB5H4F35I3N
764182-5AGXFB5H4F35I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB5H4F35I3N 764182-5AGXFB5H4F35I3N
Manufacturer: Altera Win Source Part Number: 764182-5AGXFB5H4F35I 3N Series: Arria V GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.12 V ~ 1.18 V Number of I/O: 544 Number of LABs/CLBs: 19811 Number of Logic Elements/Cells: 420000 Total RAM Bits: 23625728 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764182-5AGXFB5H4F35I3N
Series: Arria V GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.12 V ~ 1.18 V
Number of I/O: 544
Number of LABs/CLBs: 19811
Number of Logic Elements/Cells: 420000
Total RAM Bits: 23625728
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-FBGA (35x35)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXFB5H4F35I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXFB5H4F35I3N-ND
FPGAs (Field Programmable Gate Array) 5AGXFB5H4F35I3N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB5H4F35I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB5H4F35I3N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB5H4F35I3N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXFB5H4F35I3N
FPGA - Field Programmable Gate Array 5AGXFB5H4F35I3N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 158491 LABs 704 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 158491 LABs 704 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXFB5H4F35I3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGXFB5H4F35I3N
FPGAs (Field Programmable Gate Array) 5AGXFB5H4F35I3N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXFB5H4F35I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXFB5H4F35I3N
FPGAs (Field Programmable Gate Array) 5AGXFB5H4F35I3N
Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 23625728 420000 1152-BBGA, FCBGA Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB5H4F35I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB5H4F35I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB5H4F35I3N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-5AGXFB5H4F35I3N 764182-5AGXFB5H4F35I3N 5AGXFB5H4F35I3N-ND 5AGXFB5H4F35I3N 5AGXFB5H4F35I3N 5AGXFB5H4F35I3N 5AGXFB5H4F35I3N 5AGXFB5H4F35I3N
Product Name 670MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB5H4F35I3N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 420000 420000 420000 420000
Package Type Other; FBGA Other; 1152-BBGA, FCBGA Exposed Pad Other; 1152-BBGA, FCBGA Exposed Pad Other; 1152-BBGA, FCBGA Exposed Pad
Internal Frequency 800 MHz
User I/Os 544 pins 544 pins 544 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details