Intel Corporation FPGAs (Field Programmable Gate Array) 5AGXFB3H4F40C5N

Description
Arria V GX Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA
Request a Quote Datasheet
Description
Arria V GX Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5AGXFB3H4F40C5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXFB3H4F40C5N-ND
FPGAs (Field Programmable Gate Array) 5AGXFB3H4F40C5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1191064-5AGXFB3H4F40C5N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1191064-5AGXFB3H4F40C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1191064-5AGXFB3H4F40C5N
Win Source Part Number: 1191064-5AGXFB3H4F40 C5N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 704 Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 362000 Total RAM Bits: 19822592 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1517-BBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 973703 Base Product Number: 5AGXFB3 Product Status: Obsolete

Win Source Part Number: 1191064-5AGXFB3H4F40C5N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 21
Mounting: SMD (SMT)
Number of I/O: 704
Number of LABs/CLBs: 17110
Number of Logic Elements/Cells: 362000
Total RAM Bits: 19822592
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 1517-BBGA
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 973703
Base Product Number: 5AGXFB3
Product Status: Obsolete

Buy Now Datasheet
800MHz 1.13V FPGA Programmable Logic Device - 696-5AGXFB3H4F40C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz 1.13V FPGA Programmable Logic Device
696-5AGXFB3H4F40C5N
800MHz 1.13V FPGA Programmable Logic Device 696-5AGXFB3H4F40C5N
FPGA, 800MHz, 362K Cells, 6.56Gbps, 704 I/O, 1.13V, FBGA Product overview: 5AGXFB3H4F40C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 1.13V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, 1.13V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB3H4F40C5N can be used for catalog matching and distributor lookup.

FPGA, 800MHz, 362K Cells, 6.56Gbps, 704 I/O, 1.13V, FBGA Product overview: 5AGXFB3H4F40C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, 1.13V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, 1.13V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-5AGXFB3H4F40C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXFB3H4F40C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXFB3H4F40C5N
FPGAs (Field Programmable Gate Array) 5AGXFB3H4F40C5N
Arria V GX Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXFB3H4F40C5N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
5AGXFB3H4F40C5N
FPGAs (Field Programmable Gate Array) 5AGXFB3H4F40C5N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB3H4F40C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB3H4F40C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB3H4F40C5N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB3H4F40C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB3H4F40C5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB3H4F40C5N
IC FPGA 704 I/O 1517FBGA

IC FPGA 704 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGXFB3H4F40C5N-ND 1191064-5AGXFB3H4F40C5N 696-5AGXFB3H4F40C5N 5AGXFB3H4F40C5N 5AGXFB3H4F40C5N 5AGXFB3H4F40C5N 5AGXFB3H4F40C5N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 800MHz 1.13V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA Other; FBGA Other; 1517-BBGA Other; 1517-BBGA
Pins 1517
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 362000 362000 362000 362000
Supply Voltage Other; 1.07V ~ 1.13V Other; 1.13V Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V Other
Unlock Full Specs
to access all available technical data