Intel Corporation Application Specific Clock/Timing 5962-8773403VA

Description
Processor Specific Clock Generator, 20MHz, CMOS, CDIP18
Request a Quote Datasheet
Description
Processor Specific Clock Generator, 20MHz, CMOS, CDIP18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 5962-8773403VA - Rochester Electronics
Newburyport, MA, United States
Processor Specific Clock Generator, 20MHz, CMOS, CDIP18

Processor Specific Clock Generator, 20MHz, CMOS, CDIP18

Supplier's Site Datasheet
Application Specific Clock/Timing - 5962-8773403VA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
5962-8773403VA
Application Specific Clock/Timing 5962-8773403VA
CPU Clock Generator IC 25MHz 1 Output 18-CDIP

CPU Clock Generator IC 25MHz 1 Output 18-CDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number 5962-8773403VA 5962-8773403VA
Product Name Application Specific Clock/Timing
Device Type Real Time Clock; Clock Generator Clock Generator
Bus Interface CMOS Clock
Package Type DIP DIP; 18-CDIP
Supply Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28410OXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock and Timing IC - 728-CY2305CSXC-1H - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
4 suppliers
CDC2351-EP Enhanced Product 1-Line To 10-Line Clock Driver With 3-State Outputs - CDC2351MDBREP - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SSOP
View Details
3 suppliers