Intel Corporation System On Chip (SoC) 1SX280HU3F50I2VG

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)
Request a Quote
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1SX280HU3F50I2VG is part of the Stratix 10 SoC family from Lingto Electronic Limited, featuring a quad-core 64-bit Arm Cortex-A53 processor running at up to 1.5 GHz. This device utilizes Intel's 14 nm tri-gate (FinFET) technology, providing significant improvements in performance and power efficiency, delivering up to 2X the core performance and 70% lower power consumption compared to previous generations. The SoC includes up to 10.2 million logic elements and supports up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. It is equipped with hard PCI Express Gen3 x16 IP blocks and supports DDR4 memory rates up to 2666 Mbps per pin. The device also features advanced digital signal processing capabilities with hard fixed-point and IEEE 754 compliant floating-point DSP blocks, achieving up to 10 TFLOP compute performance with a power efficiency of 80 GFLOP per Watt. This combination of high-performance processing, extensive I/O capabilities, and advanced memory support makes the 1SX280HU3F50I2VG suitable for demanding applications requiring high bandwidth and processing power while maintaining a low power budget.

Datasheet Summary
Powered by GS/AI

The 1SX280HU3F50I2VG is part of the Stratix 10 SoC family from Lingto Electronic Limited, featuring a quad-core 64-bit Arm Cortex-A53 processor running at up to 1.5 GHz. This device utilizes Intel's 14 nm tri-gate (FinFET) technology, providing significant improvements in performance and power efficiency, delivering up to 2X the core performance and 70% lower power consumption compared to previous generations. The SoC includes up to 10.2 million logic elements and supports up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. It is equipped with hard PCI Express Gen3 x16 IP blocks and supports DDR4 memory rates up to 2666 Mbps per pin. The device also features advanced digital signal processing capabilities with hard fixed-point and IEEE 754 compliant floating-point DSP blocks, achieving up to 10 TFLOP compute performance with a power efficiency of 80 GFLOP per Watt. This combination of high-performance processing, extensive I/O capabilities, and advanced memory support makes the 1SX280HU3F50I2VG suitable for demanding applications requiring high bandwidth and processing power while maintaining a low power budget.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 544-1SX280HU3F50I2VG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-1SX280HU3F50I2VG-ND
System On Chip (SoC) 544-1SX280HU3F50I2VG-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)

Buy Now Datasheet
System On Chip (SoC) - 1SX280HU3F50I2VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
1SX280HU3F50I2VG
System On Chip (SoC) 1SX280HU3F50I2VG
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1SX280HU3F50I2VG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1SX280HU3F50I2VG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1SX280HU3F50I2VG
IC FPGA STRATIX 10 2397FBGA

IC FPGA STRATIX 10 2397FBGA

Supplier's Site
Embedded - System On Chip (SoC) - 1SX280HU3F50I2VG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
1SX280HU3F50I2VG
Embedded - System On Chip (SoC) 1SX280HU3F50I2VG
IC FPGA STRATIX 10 2397FBGA

IC FPGA STRATIX 10 2397FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 544-1SX280HU3F50I2VG-ND 1SX280HU3F50I2VG 1SX280HU3F50I2VG 1SX280HU3F50I2VG
Product Name System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 2397-BBGA, FCBGA 2397-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 to 1400 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
System-On-Chips - 2119947 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; Arm cortex
Interface Arm cortex
Package / Case AQFN
View Details