Intel Corporation System On Chip (SoC) 1SX280HU2F50E2VG

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)
Request a Quote Datasheet
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 544-1SX280HU2F50E2VG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-1SX280HU2F50E2VG-ND
System On Chip (SoC) 544-1SX280HU2F50E2VG-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1338299-1SX280HU2F50E2VG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1338299-1SX280HU2F50E2VG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1338299-1SX280HU2F50E2VG
Win Source Part Number: 1338299-1SX280HU2F50 E2VG Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Stratix® 10 SX Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ Speed: 1.5GHz Package: Tray Standard Package: 1 Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 2800K Logic Elements Package / Case: 2397-BBGA, FCBGA Supplier Device Package: 2397-FBGA, FC (50x50) Temperature Range - Operating: 0°C ~ 100°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Intel

Win Source Part Number: 1338299-1SX280HU2F50E2VG
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Series: Stratix® 10 SX
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
Speed: 1.5GHz
Package: Tray
Standard Package: 1
Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 2800K Logic Elements
Package / Case: 2397-BBGA, FCBGA
Supplier Device Package: 2397-FBGA, FC (50x50)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Intel

Buy Now Datasheet
Embedded - System On Chip (SoC) - 1SX280HU2F50E2VG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
1SX280HU2F50E2VG
Embedded - System On Chip (SoC) 1SX280HU2F50E2VG
IC FPGA STRATIX 10 2397FBGA

IC FPGA STRATIX 10 2397FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1SX280HU2F50E2VG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1SX280HU2F50E2VG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1SX280HU2F50E2VG
IC FPGA STRATIX 10 2397FBGA

IC FPGA STRATIX 10 2397FBGA

Supplier's Site
System On Chip (SoC) - 1SX280HU2F50E2VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
1SX280HU2F50E2VG
System On Chip (SoC) 1SX280HU2F50E2VG
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2397-FBGA, FC (50x50)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 544-1SX280HU2F50E2VG-ND 1338299-1SX280HU2F50E2VG 1SX280HU2F50E2VG 1SX280HU2F50E2VG 1SX280HU2F50E2VG
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 2397-BBGA, FCBGA Tray 2397-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
System-On-Chips - 8855760P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core Bluetooth Smart
Interface Bluetooth Smart
Package / Case QFN
View Details
 - CY8C4125PVQ-482 - Rochester Electronics
Infineon Technologies AG
View Details