Intel Corporation System On Chip (SoC) 1SX280HH3F55E2VGS3

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)
Request a Quote
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1SX280HH3F55E2VGS3 is part of the Stratix 10 SoC family from Lingto Electronic Limited, featuring a quad-core 64-bit Arm Cortex-A53 processor that operates up to 1.5 GHz. This device utilizes Intel's 14 nm tri-gate (FinFET) technology, providing significant performance improvements with up to 2X the core performance and 70% lower power consumption compared to previous generations. It supports a core fabric with up to 10.2 million logic elements and includes up to 96 full duplex transceiver channels capable of data rates up to 28.3 Gbps. The SoC integrates hard IP blocks for PCI Express Gen3, 10G Ethernet, and memory controllers supporting DDR4 at rates up to 2666 Mbps per pin. Additionally, it features variable precision DSP blocks with up to 10 TFLOP compute performance, making it suitable for high-performance applications requiring efficient processing and bandwidth.

Datasheet Summary
Powered by GS/AI

The 1SX280HH3F55E2VGS3 is part of the Stratix 10 SoC family from Lingto Electronic Limited, featuring a quad-core 64-bit Arm Cortex-A53 processor that operates up to 1.5 GHz. This device utilizes Intel's 14 nm tri-gate (FinFET) technology, providing significant performance improvements with up to 2X the core performance and 70% lower power consumption compared to previous generations. It supports a core fabric with up to 10.2 million logic elements and includes up to 96 full duplex transceiver channels capable of data rates up to 28.3 Gbps. The SoC integrates hard IP blocks for PCI Express Gen3, 10G Ethernet, and memory controllers supporting DDR4 at rates up to 2666 Mbps per pin. Additionally, it features variable precision DSP blocks with up to 10 TFLOP compute performance, making it suitable for high-performance applications requiring efficient processing and bandwidth.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 544-1SX280HH3F55E2VGS3-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-1SX280HH3F55E2VGS3-ND
System On Chip (SoC) 544-1SX280HH3F55E2VGS3-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 1SX280HH3F55E2VGS3 - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
1SX280HH3F55E2VGS3
Embedded - System On Chip (SoC) 1SX280HH3F55E2VGS3
IC FPGA STRATIX 10 2912FBGA

IC FPGA STRATIX 10 2912FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1SX280HH3F55E2VGS3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1SX280HH3F55E2VGS3
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1SX280HH3F55E2VGS3
IC FPGA STRATIX 10 2912FBGA

IC FPGA STRATIX 10 2912FBGA

Supplier's Site
System On Chip (SoC) - 1SX280HH3F55E2VGS3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
1SX280HH3F55E2VGS3
System On Chip (SoC) 1SX280HH3F55E2VGS3
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 544-1SX280HH3F55E2VGS3-ND 1SX280HH3F55E2VGS3 1SX280HH3F55E2VGS3 1SX280HH3F55E2VGS3
Product Name System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 2912-BBGA, FCBGA 2912-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

nRF52833 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details
Specs
Processor Core ARM
Clock Frequency 2000 to 1000 MHz
RAM Size 1.5 MB
View Details
 - CY8C5666AXI-LP004 - Rochester Electronics
Infineon Technologies AG
View Details