Intel Corporation System On Chip (SoC) 1SX280HH2F55E1VG

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)
Request a Quote
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel Stratix 10 SX SoC, part number 1SX280HH2F55E1VG, features a quad-core 64-bit ARM Cortex-A53 processor running at up to 1.5 GHz, providing efficient application-class processing. It is built on Intel's 14 nm tri-gate technology and incorporates the Intel Hyperflex core architecture, delivering double the core performance compared to previous generations while achieving up to 70% lower power consumption. The device supports up to 2800K logic elements and includes up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. It also features hard PCI Express Gen3 x16 IP blocks, memory controllers supporting DDR4 at rates up to 2666 Mbps, and variable precision DSP blocks capable of 10 TFLOP compute performance. This SoC is suitable for high-performance applications requiring significant processing power and bandwidth within a compact form factor.

Datasheet Summary
Powered by GS/AI

The Intel Stratix 10 SX SoC, part number 1SX280HH2F55E1VG, features a quad-core 64-bit ARM Cortex-A53 processor running at up to 1.5 GHz, providing efficient application-class processing. It is built on Intel's 14 nm tri-gate technology and incorporates the Intel Hyperflex core architecture, delivering double the core performance compared to previous generations while achieving up to 70% lower power consumption. The device supports up to 2800K logic elements and includes up to 96 full duplex transceiver channels with data rates reaching 28.3 Gbps. It also features hard PCI Express Gen3 x16 IP blocks, memory controllers supporting DDR4 at rates up to 2666 Mbps, and variable precision DSP blocks capable of 10 TFLOP compute performance. This SoC is suitable for high-performance applications requiring significant processing power and bandwidth within a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 544-1SX280HH2F55E1VG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
544-1SX280HH2F55E1VG-ND
System On Chip (SoC) 544-1SX280HH2F55E1VG-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)

Buy Now Datasheet
Embedded - System On Chip (SoC) - 1SX280HH2F55E1VG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
1SX280HH2F55E1VG
Embedded - System On Chip (SoC) 1SX280HH2F55E1VG
IC FPGA STRATIX 10 2912FBGA

IC FPGA STRATIX 10 2912FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1SX280HH2F55E1VG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1SX280HH2F55E1VG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1SX280HH2F55E1VG
IC FPGA STRATIX 10 2912FBGA

IC FPGA STRATIX 10 2912FBGA

Supplier's Site
System On Chip (SoC) - 1SX280HH2F55E1VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
1SX280HH2F55E1VG
System On Chip (SoC) 1SX280HH2F55E1VG
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2800K Logic Elements 1.5GHz 2912-FBGA, FC (55x55)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 544-1SX280HH2F55E1VG-ND 1SX280HH2F55E1VG 1SX280HH2F55E1VG 1SX280HH2F55E1VG
Product Name System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 2912-BBGA, FCBGA 2912-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

System-On-Chips - 1963884P - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; ARM Cortex M4
Interface ARM Cortex M4
Package / Case QFN
View Details
 - CY8C4013LQI-411 - Rochester Electronics
Infineon Technologies AG
View Details
Specs
Processor Core ARM
Clock Frequency 1200 to 1400 MHz
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details