Intel Corporation System On Chip (SoC) 1SX250LN3F43I2VG

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)
Request a Quote Datasheet
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 1SX250LN3F43I2VG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
1SX250LN3F43I2VG-ND
System On Chip (SoC) 1SX250LN3F43I2VG-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1356097-1SX250LN3F43I2VG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1356097-1SX250LN3F43I2VG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1356097-1SX250LN3F43I2VG
Win Source Part Number: 1356097-1SX250LN3F43 I2VG Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Stratix® 10 SX Package: Tray Product Status: Active Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1760-FBGA, FC (42.5x42.5) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A002A1 Speed: 1.5GHz Number of I/O: 688 Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ Connectivity: EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 2500K Logic Elements

Win Source Part Number: 1356097-1SX250LN3F43I2VG
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Stratix® 10 SX
Package: Tray
Product Status: Active
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1760-FBGA, FC (42.5x42.5)
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A002A1
Speed: 1.5GHz
Number of I/O: 688
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
Connectivity: EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 2500K Logic Elements

Buy Now Datasheet
System On Chip (SoC) - 1SX250LN3F43I2VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
1SX250LN3F43I2VG
System On Chip (SoC) 1SX250LN3F43I2VG
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1SX250LN3F43I2VG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1SX250LN3F43I2VG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1SX250LN3F43I2VG
IC SOC CORTEX-A53 1.5GHZ 1760BGA

IC SOC CORTEX-A53 1.5GHZ 1760BGA

Supplier's Site
System On Chip (SoC) - 1SX250LN3F43I2VG - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
1SX250LN3F43I2VG
System On Chip (SoC) 1SX250LN3F43I2VG
IC SOC CORTEX-A53 1.5GHZ 1760BGA

IC SOC CORTEX-A53 1.5GHZ 1760BGA

Supplier's Site
Embedded - System On Chip (SoC) - 1SX250LN3F43I2VG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
1SX250LN3F43I2VG
Embedded - System On Chip (SoC) 1SX250LN3F43I2VG
IC SOC CORTEX-A53 1.5GHZ 1760BGA

IC SOC CORTEX-A53 1.5GHZ 1760BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1SX250LN3F43I2VG-ND 1356097-1SX250LN3F43I2VG 1SX250LN3F43I2VG 1SX250LN3F43I2VG 1SX250LN3F43I2VG 1SX250LN3F43I2VG
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1760-BBGA, FCBGA Tray 1760-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF54L10 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core RISC
Interface SPI; UART; High‑speed SPI/UART, 4x SPI/UART/TWI, PDM, I2S, PWM, QDEC
Package / Case QFN52 with 35 GPIOs QFN48 with 31 GPIOs QFN40 with 24 GPIOs
View Details
TMS320DM6446 DaVinci Digital Media System-on-Chip - TMS320DM6446BZWT8 - Texas Instruments
Specs
Interface I2C
Supply Voltage 1.8 to 3.3 volts
View Details
 - CY8C4124LQE-S423 - Rochester Electronics
Infineon Technologies AG
View Details