Intel Corporation System On Chip (SoC) 1SX250LN2F43I2VG

Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)
Request a Quote Datasheet
Description
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - 1SX250LN2F43I2VG-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
1SX250LN2F43I2VG-ND
System On Chip (SoC) 1SX250LN2F43I2VG-ND
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1336970-1SX250LN2F43I2VG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1336970-1SX250LN2F43I2VG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1336970-1SX250LN2F43I2VG
Win Source Part Number: 1336970-1SX250LN2F43 I2VG Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Series: Stratix® 10 SX Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ Speed: 1.5GHz Package: Tray Standard Package: 1 Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG Peripherals: DMA, WDT Number of I/O: 688 RAM Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 2500K Logic Elements Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1760-FBGA, FC (42.5x42.5) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 5A002A1 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel

Win Source Part Number: 1336970-1SX250LN2F43I2VG
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Series: Stratix® 10 SX
Core Processor: Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
Speed: 1.5GHz
Package: Tray
Standard Package: 1
Connectivity: EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Peripherals: DMA, WDT
Number of I/O: 688
RAM Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 2500K Logic Elements
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1760-FBGA, FC (42.5x42.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 5A002A1
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel

Buy Now Datasheet
Embedded - System On Chip (SoC) - 1SX250LN2F43I2VG - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
1SX250LN2F43I2VG
Embedded - System On Chip (SoC) 1SX250LN2F43I2VG
IC SOC CORTEX-A53 1.5GHZ 1760BGA

IC SOC CORTEX-A53 1.5GHZ 1760BGA

Supplier's Site Datasheet
System On Chip (SoC) - 1SX250LN2F43I2VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
1SX250LN2F43I2VG
System On Chip (SoC) 1SX250LN2F43I2VG
Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)

Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ System On Chip (SOC) IC Stratix® 10 SX FPGA - 2500K Logic Elements 1.5GHz 1760-FBGA, FC (42.5x42.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - 1SX250LN2F43I2VG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1SX250LN2F43I2VG
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1SX250LN2F43I2VG
IC SOC CORTEX-A53 1.5GHZ 1760BGA

IC SOC CORTEX-A53 1.5GHZ 1760BGA

Supplier's Site
System On Chip (SoC) - 1SX250LN2F43I2VG - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
1SX250LN2F43I2VG
System On Chip (SoC) 1SX250LN2F43I2VG
IC SOC CORTEX-A53 1.5GHZ 1760BGA

IC SOC CORTEX-A53 1.5GHZ 1760BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1SX250LN2F43I2VG-ND 1336970-1SX250LN2F43I2VG 1SX250LN2F43I2VG 1SX250LN2F43I2VG 1SX250LN2F43I2VG 1SX250LN2F43I2VG
Product Name System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM; Quad ARM® Cortex®-A53 MPCore™ with CoreSight™ ARM Quad ARM® Cortex®-A53 MPCore™ with CoreSight™
Interface SPI; UART; USB I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG I2C; SPI; UART; USB; EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Package / Case 1760-BBGA, FCBGA Tray 1760-BBGA, FCBGA
Clock Frequency 1500 MHz 1500 MHz 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

nRF52810 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 QFN32 WLCSP33
View Details
 - CY8C3446AXI-099 - Rochester Electronics
Infineon Technologies AG
View Details